Sony Cyber-shot DSC-WX150

  • Brand : Sony
  • Product family : Cyber-shot
  • Product series : WX
  • Product name : DSC-WX150
  • Product code : DSC-WX150S
  • Category : Digital Cameras
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 153086
  • Info modified on : 09 Feb 2022 13:58:51
  • Long product name Sony Cyber-shot DSC-WX150 :

    18.2MP Exmor R, 10x optical zoom, AVCHD Full HD, 3D, 7.5cm LCD, Superior AUTO, JPEG, DCF, DPOF, MicroUSB 2.0, Mini HDMI, silver

  • Short summary description Sony Cyber-shot DSC-WX150 :

    Sony Cyber-shot DSC-WX150, 18.2 MP, 4896 x 3672 pixels, CMOS, 10x, Full HD, Silver

  • Long summary description Sony Cyber-shot DSC-WX150 :

    Sony Cyber-shot DSC-WX150. Camera type: Compact camera, Megapixel (approx.): 18.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4896 x 3672 pixels. ISO sensitivity (max): 12800. Optical zoom: 10x, Digital zoom: 153x, Focal length range: 4.45 - 44.5 mm. Fastest camera shutter speed: 1/1600 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Weight: 117 g. Product colour: Silver

Similar products
Sony
Product: DSC-WX150
Product code: DSC-WX150R
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Sony
Product: DSC-WX150
Product code: DSC-WX150B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Reviews
Updated:
2013-02-14 09:53:47
Average rating:84
Uk has collected 8 expert reviews for Sony Cyber-shot DSC-WX150 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
reviewed.com
Updated:
2014-02-06 03:01:28
Average rating:0
The Sony WX150 falls in the middle of the 2012 Cyber-shot lineup. It's built around a better sensor and a longer zoom range than any of Sony's lower-end ultracompacts, though unburdened with any high-end bloat such as GPS, WiFi, or touch control. With so...
reviewed.com
Updated:
2014-02-09 01:12:07
Average rating:0
The Sony WX150 falls in the middle of the 2012 Cyber-shot lineup. It's built around a better sensor and longer zoom range than Sony's lower-end ultracompacts, but isn't burdened with any high-end bloat like GPS, WiFi, or a touchscreen. It's a straightfor...
pcmag.com
Updated:
2013-02-14 09:53:46
Average rating:90
The Sony Cyber-shot DSC-WX150 ($249.99 direct) can slip into your pocket and capture sharp images in all kinds of light—a rare feat for a pocket camera. The 18-megapixel point-and-shoot squeezes a 10x zoom lens into a svelte body, and even lets you captur...
  • Compact. Long zoom range. Sharp lens. Good high ISO performance. Simultaneous video and still capture. Unperceivable shutter lag.
  • Limited physical controls...
  • The Sony Cyber-shot DSC-WX150 is a svelte point-and-shoot with a long 10x zoom lens. It produces sharp photos and does well at high ISOs, but more serious shooters may be turned off by the lack of physical control buttons...
techreviewsource.com
Updated:
2014-01-29 02:19:03
Average rating:80
The Sony Cyber-shot DSC-WX150 is a compact camera that packs a punch. It has a 10x optical zoom, an 18-megapixel resolution and excellent photo and video quality. The camera's small size makes it a little difficult to keep steady while shooting, so steady...
  • Speedy camera, 10x optical zoom, Very good image & video quality...
  • Compact size may be too compact for some, Requires a steady hand when lens is fully extended...