- Brand : Estap
- Product name : ServerMAX
- Product code : SRV26U60_03M1P_TR
- Category : Rack Cabinets
- Data-sheet quality : created/standardized by Icecat
- Product views : 6569
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Estap ServerMAX 26U Freestanding rack Black
:
ServerMAX 26U, 600 x 1000mm
-
Short summary description Estap ServerMAX 26U Freestanding rack Black
:
Estap ServerMAX, Freestanding rack, 26U, Black
-
Long summary description Estap ServerMAX 26U Freestanding rack Black
:
Estap ServerMAX. Type: Freestanding rack, Rack capacity: 26U, Product colour: Black