Acer Aspire 5750G-2436G75Mnkk Intel® Core™ i5 i5-2430M 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68685
Info modified on:
02 Feb 2025, 23:08:47
Short summary description Acer Aspire 5750G-2436G75Mnkk Intel® Core™ i5 i5-2430M 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium:
Acer Aspire 5750G-2436G75Mnkk, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 6 GB, 750 GB
Long summary description Acer Aspire 5750G-2436G75Mnkk Intel® Core™ i5 i5-2430M 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium:
Acer Aspire 5750G-2436G75Mnkk. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-2430M, Frekuensi prosesor: 2,4 GHz. Diagonal layar: 39,6 cm (15.6"), Resolusi layar: 1366 x 768 piksel. Memori internal: 6 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 750 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi DL. Model adaptor grafis pada papan induk: Intel® HD Graphics 3000, Model adaptor grafis diskrit: NVIDIA® GeForce® GT 520M. Sistem operasi yang terpasang: Windows 7 Home Premium. Berat: 2,6 kg