- Brand : Exone
- Product name : 63232
- Product code : 63232
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 7742
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Exone 63232 All-in-One PC/workstation Intel® Core™ i3 i3-380M 48.3 cm (19") 1440 x 900 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver
:
Exone 63232, 48.3 cm (19"), Intel® Core™ i3, 2 GB, 320 GB, Windows 7 Professional, Black, Silver
-
Long summary description Exone 63232 All-in-One PC/workstation Intel® Core™ i3 i3-380M 48.3 cm (19") 1440 x 900 pixels 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Silver
:
Exone 63232. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.53 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Silver