- Brand : Lenovo
- Product family : ThinkCentre
- Product name : neo 50s
- Product code : 12JH0050GP
- GTIN (EAN/UPC) : 0197532374843
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 762
- Info modified on : 24 Sep 2024 11:01:56
- Product Brochure/Datasheet (4.4 MB)
-
Bullet Points Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-13100 4 GB DDR4-SDRAM 1 TB HDD SFF PC Black
:
- - No OS
- - Intel Core i3-13100 (12MB Cache)
- - 4GB (3200MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
- Warranty: : 1-year, Courier or Carry-in
-
Long product name Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-13100 4 GB DDR4-SDRAM 1 TB HDD SFF PC Black
:
Intel Core i3-13100 (12MB Cache), 4GB DDR4-SDRAM, 1000GB HDD, DVD±RW, Intel UHD Graphics 730, LAN, No OS
-
Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-13100 4 GB DDR4-SDRAM 1 TB HDD SFF PC Black
:
Small & powerful
The ThinkCentre Neo 50s Gen 4 Small Form Factor (SFF) packs a lot of power in a space-saving business PC. With up to 13th Gen Intel® Core™ processors, speedy DDR4 memory, and loads of HDD and/or SSD storage, this small form factor (SFF) desktop will zip through any task for improved productivity.
Certified 'Earth-friendly'
Buy a new PC and give the Earth a break. The compact, durable ThinkCentre Neo 50s Gen 4 SFF is paint-free, with a chassis built from 35% post-consumer content and packaging that's 90% expanded polyethylene (EPE), which is easier to recycle than many other packing materials. And it comes with multiple green certifications and credentials, with select models and components that are Energy Star® 8,0-compliant and EPEAT® Gold-registered (where applicable*).
*Visit www.epeat.net for registration status by country.
Connectivity for any business need
A breeze to set up anywhere, the ThinkCentre Neo 50s Gen 4 Small Form Factor (SFF) is designed to bring you and your colleagues together, wherever you're working from. There are multiple front-and-back USB ports for peripherals and a range of video connection options—from VGA to DisplayPort to HDMI. Everything's smooth and fast, whether its’s connecting to other devices or collaborating online.
Cool & efficient—anywhere you work
With our Intelligent Cooling Engine (ICE) 6.0, system performance is optimized based on your workload. This enables superb energy efficiency, with over 40kwh per unit, per year in power savings. Additionally, the ThinkCentre Neo 50s Gen 4 SFF business PC has three operating modes for different workplaces, whether it’s an air-conditioned office, a hot restaurant kitchen, or a busy factory floor.
Upgradable. Expandable. Ready for anything.
Easy to upgrade and expand, the ThinkCentre Neo 50s Gen 4 desktop can be customized to meet your computing needs today and tomorrow. It's compact but still has space, including PCIe slots, for you to easily add extra graphics or storage. Or, with an optional Smart Cable, you can simply connect to another PC and leverage the additional storage capacity as you work seamlessly between two devices.
Built to deliver peace of mind
Engineered with security in mind, ThinkCentre Neo 50s Gen 4 SFF PC has the discrete Trusted Platform Module (dTPM) 2.0 chip to encrypt your data and is integrated with ThinkShield, customizable end-to-end security for your PC and sensitive files. You can also use an optional Smart Cable Clip, padlock loop, or Kensington Security Slot™ to thwart physical theft, and Smart USB Protection to prevent data transfers via the USB ports.
Specifications may vary depending upon region / model. -
Short summary description Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-13100 4 GB DDR4-SDRAM 1 TB HDD SFF PC Black
:
Lenovo ThinkCentre neo 50s, Intel® Core™ i3, i3-13100, 4 GB, DDR4-SDRAM, 1 TB, DVD±RW
-
Long summary description Lenovo ThinkCentre neo 50s Intel® Core™ i3 i3-13100 4 GB DDR4-SDRAM 1 TB HDD SFF PC Black
:
Lenovo ThinkCentre neo 50s. Processor family: Intel® Core™ i3, Processor model: i3-13100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 730. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4,5 kg. Product colour: Black
This browser does not support the video element.
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i3 |
Processor generation | Intel Core i3-13xxx |
Processor model | i3-13100 |
Processor cores | 4 |
Processor threads | 8 |
Processor boost frequency | 4,5 GHz |
Performance cores | 4 |
Performance-core Max Turbo Frequency | 4,5 GHz |
Performance-core base frequency | 3,4 GHz |
Processor cache | 12 MB |
Processor cache type | Smart Cache |
Number of processors installed | 1 |
Processor base power | 60 W |
Maximum turbo power | 110 W |
Memory | |
---|---|
Internal memory | 4 GB |
Maximum internal memory | 64 GB |
Internal memory type | DDR4-SDRAM |
Memory layout (slots x size) | 1 x 4 GB |
Memory slots | 2x DIMM |
Memory clock speed | 3200 MHz |
Memory channels | Dual-channel |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | HDD |
Optical drive type | DVD±RW |
Number of storage drives installed | 1 |
Total HDDs capacity | 1 TB |
Number of HDDs installed | 1 |
HDD speed | 7200 RPM |
HDD size | 3.5" |
Card reader integrated | |
Compatible memory cards | MMC, Memory Stick (MS), MS PRO, SD, SDHC, xD, SDXC |
Graphics | |
---|---|
Discrete graphics card | |
On-board graphics card | |
Discrete graphics card model | Not available |
On-board GPU manufacturer | Intel |
On-board graphics card family | Intel® UHD Graphics |
On-board graphics card model | Intel UHD Graphics 730 |
Network | |
---|---|
Ethernet LAN | |
Ethernet LAN data rates | 1000, 100 Mbit/s |
Cabling technology | 10/100/1000Base-T(X) |
Wi-Fi | |
Bluetooth |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 2 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 4 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity | 1 |
VGA (D-Sub) ports quantity | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
DisplayPorts quantity | 1 |
DisplayPort version | 1.4 |
Ports & interfaces | |
---|---|
Ethernet LAN (RJ-45) ports | 1 |
Microphone in | |
Line-out | |
Combo headphone/mic port | |
Serial ports quantity | 1 |
Parallel ports quantity | 1 |
Design | |
---|---|
Chassis type | SFF |
Colour name | Raven black |
Volume | 7,4 L |
Placement supported | Vertical |
Cable lock slot | |
Cable lock slot type | Kensington |
Product colour | Black |
Viewing window |
Performance | |
---|---|
Motherboard chipset | Intel B660 |
Audio chip | Realtek ALC623-CG |
Audio system | High Definition Audio |
Built-in speaker(s) | |
Number of speakers | 1 |
Password protection | |
Password protection type | BIOS, Power on, Supervisor, HDD |
Trusted Platform Module (TPM) | |
Trusted Platform Module (TPM) version | 2.0 |
Product type | PC |
Software | |
---|---|
Operating system installed |
Power | |
---|---|
Power supply | 180 W |
Power supply input voltage | 100 - 240 V |
Power supply input frequency | 50 - 60 Hz |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 35 °C |
Storage temperature (T-T) | -40 - 60 °C |
Operating relative humidity (H-H) | 20 - 80% |
Storage relative humidity (H-H) | 10 - 90% |
Operating altitude | 0 - 3048 m |
Non-operating altitude | 0 - 12192 m |
Certificates | |
---|---|
Compliance certificates | RoHS |
Certification | ErP Lot 3 TCO Certified RoHS compliant |
Sustainability | |
---|---|
Sustainability certificates | TCO, ErP |
Weight & dimensions | |
---|---|
Width | 100 mm |
Depth | 308 mm |
Height | 274,8 mm |
Weight | 4,5 kg |
Package width | 195 mm |
Package depth | 390 mm |
Package height | 500 mm |
Package weight | 6,35 kg |
Packaging content | |
---|---|
Display included | |
Mouse included | |
Mouse connectivity | Wired |
Keyboard included | |
Keyboard connectivity | Wired |