- Brand : Sony
- Product name : VAIO Z1XMP CENT-1.5G 512MB
- Product code : PCGZ1XMP
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 66790
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : 1 year
-
Long product name Sony VAIO Z1XMP CENT-1.5G 512MB 35.8 cm (14.1") 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon
:
VAIO Z1XMP CENT-1.5G 512MB 60GB 14IN DVD CDRW WXPP QW-SF SF (CENTRI)
-
Short summary description Sony VAIO Z1XMP CENT-1.5G 512MB 35.8 cm (14.1") 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon
:
Sony VAIO Z1XMP CENT-1.5G 512MB, 1.5 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 0.5 GB, DDR-SDRAM, 60 GB
-
Long summary description Sony VAIO Z1XMP CENT-1.5G 512MB 35.8 cm (14.1") 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon
:
Sony VAIO Z1XMP CENT-1.5G 512MB. Processor frequency: 1.5 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon. Weight: 2 kg
Sony
Country | Distributor |
---|---|
|
1 distributor(s) |