- Brand : Cisco
- Product name : 48-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch + 2 combo SFPs
- Product code : SLM248P
- Category : Network Switches
- Data-sheet quality : created/standardized by Icecat
- Product views : 38025
- Info modified on : 04 Apr 2019 08:08:16
-
Long product name Cisco 48-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch + 2 combo SFPs Managed Power over Ethernet (PoE)
:
48-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch + 2 combo SFPs
-
Short summary description Cisco 48-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch + 2 combo SFPs Managed Power over Ethernet (PoE)
:
Cisco 48-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch + 2 combo SFPs, Managed, Power over Ethernet (PoE)
-
Long summary description Cisco 48-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch + 2 combo SFPs Managed Power over Ethernet (PoE)
:
Cisco 48-port 10/100 + 2-port 10/100/1000 Gigabit Smart Switch + 2 combo SFPs. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries, Switching capacity: 13.6 Gbit/s. Power connector: DC-in jack. Power over Ethernet (PoE)
Cisco
Product code:
SLM248G4S
Stock:
Price from:
0(excl. VAT) 0(incl. VAT)