- Brand : DELL
- Product family : Inspiron
- Product series : 3000
- Product name : 3520
- Product code : YJ7VR
- GTIN (EAN/UPC) : 5397184902097
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 15749
- Info modified on : 02 Aug 2024 13:38:48
- CE Marking (0.1 MB)
-
Short summary description DELL Inspiron 3520 Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black
:
DELL Inspiron 3520, Intel® Core™ i5, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Pro
-
Long summary description DELL Inspiron 3520 Intel® Core™ i5 i5-1235U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Pro Black
:
DELL Inspiron 3520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1.9 kg
Embed the product datasheet into your content
Design | |
---|---|
Product type | Laptop |
Product colour | Black |
Form factor | Clamshell |
Display | |
---|---|
Display diagonal | 39.6 cm (15.6") |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
Panel type | IPS |
LED backlight | |
Native aspect ratio | 16:9 |
Anti-glare screen | |
Display brightness | 250 cd/m² |
Pixel density | 141 ppi |
RGB colour space | NTSC |
Colour gamut | 45% |
Maximum refresh rate | 120 Hz |
Contrast ratio (typical) | 600:1 |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i5 |
Processor generation | 12th gen Intel® Core™ i5 |
Processor model | i5-1235U |
Processor cores | 10 |
Processor threads | 12 |
Processor boost frequency | 4.4 GHz |
Performance cores | 2 |
Efficient cores | 8 |
Performance-core Max Turbo Frequency | 4.4 GHz |
Efficient-core Max Turbo Frequency | 3.3 GHz |
Processor cache | 12 MB |
Processor cache type | Smart Cache |
Processor base power | 15 W |
Maximum turbo power | 55 W |
Memory | |
---|---|
Internal memory | 8 GB |
Internal memory type | DDR4-SDRAM |
Memory clock speed | 2666 MHz |
Memory form factor | SO-DIMM |
Memory layout (slots x size) | 1 x 8 GB |
Memory slots | 2x SO-DIMM |
Maximum internal memory | 16 GB |
Memory data transfer rate | 2666 MT/s |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express |
NVMe | |
SSD form factor | M.2 |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | SDXC, SD, SDHC |
Graphics | |
---|---|
Discrete graphics card model | Not available |
On-board graphics card | |
On-board GPU manufacturer | Intel |
Discrete graphics card | |
On-board graphics card family | Intel® UHD Graphics |
On-board graphics card model | Intel® UHD Graphics |
Audio | |
---|---|
Number of built-in speakers | 2 |
Speaker power | 2 W |
Built-in microphone |
Camera | |
---|---|
Front camera | |
Front camera resolution (numeric) | 0.92 MP |
Front camera resolution | 1280 x 720 pixels |
Front camera HD type | HD |
Video capturing speed | 30 fps |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 5 (802.11ac) |
Wi-Fi standards | Wi-Fi 5 (802.11ac) |
Mobile network connection | |
Antenna type | 1x1 |
WLAN controller model | Realtek RTL8821CE |
WLAN controller manufacturer | Realtek |
Bluetooth | |
MIMO | |
MIMO type | Multi User MIMO |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 1 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 2 |
HDMI ports quantity | 1 |
HDMI version | 1.4 |
Combo headphone/mic port | |
Charging port type | DC-in jack |
Keyboard | |
---|---|
Pointing device | Touchpad |
Keyboard language | French |
Numeric keypad |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system language | English, Spanish, French, Italian, Portuguese |
Trial software | McAfee Business Protection 1-year,No Microsoft Office License Included 30 day Trial Offer Only |
Operating system installed | Windows 11 Pro |
Battery | |
---|---|
Battery technology | Lithium Polymer (LiPo) |
Number of battery cells | 3 |
Battery capacity | 41 Wh |
Battery voltage | 11.25 V |
Battery recharge time | 4 h |
Fast charging | |
Battery charge indicator | |
Battery weight | 190 g |
Power | |
---|---|
AC adapter power | 65 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
AC adapter output current | 3.34 A |
AC adapter output voltage | 19.5 V |
Operational conditions | |
---|---|
Operating temperature (T-T) | 0 - 35 °C |
Storage temperature (T-T) | -40 - 65 °C |
Operating relative humidity (H-H) | 10 - 90% |
Storage relative humidity (H-H) | 0 - 95% |
Operating altitude | -15.2 - 3048 m |
Non-operating altitude | -15.2 - 10668 m |
Operating shock | 110 G |
Non-operating shock | 160 G |
Operating vibration | 0.66 G |
Non-operating vibration | 1.3 G |
Weight & dimensions | |
---|---|
Width | 358.5 mm |
Depth | 235.6 mm |
Height (front) | 1.7 cm |
Height (rear) | 1.9 cm |
Weight | 1.9 kg |
Packaging content | |
---|---|
Cables included | AC |
Country | Distributor |
---|---|
|
1 distributor(s) |