- Brand : Lenovo
- Product family : IdeaPad
- Product series : 1
- Product name : 1
- Product code : 82R3007VMB
- GTIN (EAN/UPC) : 0198153066063
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 12138
- Info modified on : 14 Jun 2024 02:26:21
- Product Brochure/Datasheet (0.6 MB)
-
Bullet Points Lenovo IdeaPad 1 AMD Ryzen™ 7 5700U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
:
- - Windows 11 Home 64-bit
- - AMD Ryzen 7 5700U (8MB Cache, 1.8GHz)
- - 35.6 cm (14") Full HD 1920 x 1080 IPS
- - 16GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
- Warranty: : 2-year, Courier or Carry-in
-
Long product name Lenovo IdeaPad 1 AMD Ryzen™ 7 5700U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
:
AMD Ryzen 7 5700U (8MB Cache, 1.8GHz), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon, WLAN, Webcam, Windows 11 Home 64-bit
-
Lenovo IdeaPad 1 AMD Ryzen™ 7 5700U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
:
Unparalleled efficiency
Browse, explore, and connect with confidence on the IdeaPad 1 Gen 7 (14" AMD) laptop, powered by ultra-efficient AMD processors and tricked out with features like Smart Noise Cancelling and Flip to Start. Enjoy responsive performance with up to a 14" FHD frameless display and Dolby Audio™ speakers, complimented by a super thin and light chassis. -
Short summary description Lenovo IdeaPad 1 AMD Ryzen™ 7 5700U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
:
Lenovo IdeaPad 1, AMD Ryzen™ 7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB
-
Long summary description Lenovo IdeaPad 1 AMD Ryzen™ 7 5700U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey
:
Lenovo IdeaPad 1. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5700U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 11 Home. Product colour: Grey
This browser does not support the video element.
Design | |
---|---|
Colour name | Cloud Grey |
Product type | Laptop |
Product colour | Grey |
Form factor | Clamshell |
Housing material | Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC) |
Display | |
---|---|
Display diagonal | 35.6 cm (14") |
Display resolution | 1920 x 1080 pixels |
Touchscreen | |
HD type | Full HD |
Panel type | IPS |
LED backlight | |
Native aspect ratio | 16:9 |
Anti-glare screen | |
Display brightness | 250 cd/m² |
RGB colour space | NTSC |
Colour gamut | 45% |
Contrast ratio (typical) | 800:1 |
Processor | |
---|---|
Processor manufacturer | AMD |
Processor family | AMD Ryzen™ 7 |
Processor generation | AMD Ryzen 7 5th Gen |
Processor model | 5700U |
Processor cores | 8 |
Processor boost frequency | 4.3 GHz |
Processor frequency | 1.8 GHz |
Performance-core Max Turbo Frequency | 4.7 GHz |
Processor cache | 8 MB |
Processor cache type | L3 |
Memory | |
---|---|
Internal memory | 16 GB |
Internal memory type | DDR4-SDRAM |
Memory clock speed | 3200 MHz |
Memory form factor | On-board + SO-DIMM |
Memory layout (slots x size) | 1 x 8 GB |
Memory slots | 1x SO-DIMM |
Maximum internal memory | 16 GB |
Memory channels | Dual-channel |
Storage | |
---|---|
Total storage capacity | 512 GB |
Storage media | SSD |
Total SSDs capacity | 512 GB |
Number of SSDs installed | 1 |
SSD capacity | 512 GB |
SSD interface | PCI Express 4.0 |
NVMe | |
SSD form factor | M.2 |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | SD |
Graphics | |
---|---|
Discrete graphics card model | Not available |
On-board graphics card | |
Discrete graphics card | |
On-board graphics card family | AMD Radeon |
On-board graphics card model | AMD Radeon |
Audio | |
---|---|
Audio system | Dolby Audio |
Number of built-in speakers | 2 |
Speaker power | 1.5 W |
Built-in microphone | |
Number of microphones | 2 |
Camera | |
---|---|
Front camera | |
Front camera resolution | 1280 x 720 pixels |
Front camera HD type | HD |
Privacy camera |
Camera | |
---|---|
Privacy type | Privacy shutter |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 6 (802.11ax) |
Wi-Fi standards | Wi-Fi 6 (802.11ax) |
Mobile network connection | |
Antenna type | 2x2 |
Ethernet LAN | |
Bluetooth | |
Bluetooth version | 5.2 |
WWAN | Not installed |
Ports & interfaces | |
---|---|
USB 2.0 ports quantity | 1 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 1 |
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity | 1 |
HDMI ports quantity | 1 |
HDMI version | 1.4b |
Combo headphone/mic port |
Performance | |
---|---|
Motherboard chipset | AMD SoC |
Keyboard | |
---|---|
Pointing device | Touchpad |
Keyboard language | Belgian |
Numeric keypad | |
Keyboard backlit |
Software | |
---|---|
Operating system architecture | 64-bit |
Operating system language | German, Dutch, English, French |
Trial software | Office |
Operating system installed | Windows 11 Home |
Battery | |
---|---|
Battery technology | Lithium Polymer (LiPo) |
Battery capacity | 42 Wh |
Battery life (max) | 9.73 h |
Continuous video playback time | 13.23 h |
Fast charging |
Power | |
---|---|
AC adapter power | 65 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
Security | |
---|---|
Fingerprint reader | |
Trusted Platform Module (TPM) | |
Trusted Platform Module (TPM) version | 2.0 |
Password protection | |
Password protection type | HDD, Power on, Supervisor |
Operational conditions | |
---|---|
Operating temperature (T-T) | 5 - 35 °C |
Storage temperature (T-T) | 5 - 43 °C |
Operating relative humidity (H-H) | 8 - 95% |
Storage relative humidity (H-H) | 5 - 95% |
Maximum shipping altitude | 3048 m |
Certificates | |
---|---|
Compliance certificates | RoHS |
Certification | ErP Lot 3 |
Sustainability | |
---|---|
Sustainability certificates | ENERGY STAR |
Weight & dimensions | |
---|---|
Width | 325.3 mm |
Depth | 216.5 mm |
Height | 17.9 mm |
Weight | 1.38 kg |