HP t5745 1.66 GHz ThinPro 1.58 kg Black N280

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25973
Info modified on:
09 Mar 2024, 14:28:18
Short summary description HP t5745 1.66 GHz ThinPro 1.58 kg Black N280:
HP t5745, 1.66 GHz, Intel Atom®, N280, 667 MHz, 0.5 MB, 2 GB
Long summary description HP t5745 1.66 GHz ThinPro 1.58 kg Black N280:
HP t5745. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 2 GB. Total storage capacity: 2 GB. Audio system: RealTek ALC 272. Product colour: Black