- Brand : HP
- Product family : OMEN by HP
- Product series : 16
- Product name : 16-k0075TX
- Product code : 711W9PA
- GTIN (EAN/UPC) : 0196786936982
- Category : Laptops
- Data-sheet quality : created/standardized by Icecat
- Product views : 987
- Info modified on : 12 Mar 2024 11:37:37
-
Bullet Points OMEN by HP 16-k0075TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Black
:
- - Intel® Core™ i7-12700H (up to 4.7 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 14 cores, 20 threads)
- - Windows 11 Home
- - 40.9 cm (16.1") diagonal FHD display
- - NVIDIA® GeForce RTX™ 3060 Laptop GPU (6 GB GDDR6 dedicated)
- - 32 GB memory; 1 TB SSD storage
- Warranty: : 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 2 years 3 day Onsite Notebook Service. For terms and conditions, please visit https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UN007E&selectedCountry=SG&lang=en_US
-
Long product name OMEN by HP 16-k0075TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Black
:
OMEN Gaming Laptop 16-k0075TX, Windows 11 Home, 16.1", Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3060, FHD, Shadow black
-
OMEN by HP 16-k0075TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Black
:
Maximum power meets maximum cool.
The OMEN Laptop is ready to go wherever you are. Enjoy desktop-level power with a 12th Gen Intel® Core™ processor[1] and a modern graphics card, both regulated by OMEN Tempest Cooling. The screen is equally impressive with high resolution and TUV Eyesafe Low Blue Light [2]. This gaming laptop even lets you expand with plenty of USB ports[3,4]. -
Short summary description OMEN by HP 16-k0075TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Black
:
OMEN by HP 16-k0075TX, Intel® Core™ i7, 40.9 cm (16.1"), 1920 x 1080 pixels, 32 GB, 1 TB, Windows 11 Home
-
Long summary description OMEN by HP 16-k0075TX Intel® Core™ i7 i7-12700H Laptop 40.9 cm (16.1") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Home Black
:
OMEN by HP 16-k0075TX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-12700H. Display diagonal: 40.9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home. Product colour: Black
-
Eyesafe® Certified DisplayEyesafe® certified displays meet TÜV low blue light requirements and Eyesafe® standards for protecting your eyes from harmful blue light without distorting colors. Laptops with integrated Eyesafe® displays help reduce eyestrain and improve eye comfort when working for long periods of time.
-
An exceptionally rich audio experienceWith HP Dual Speakers, HP Audio Boost, and custom tuning by the experts at Bang & Olufsen, entertainment comes to life with sound you can feel. Awaken your senses with PC audio perfection.
-
MU-MIMO supportedIf you have several MU-MIMO devices in your home, MU-MIMO support works in combination with a MU-MIMO router to maximize network traffic for a smoother online experience.
-
PCIe NVMe™ M.2 SSD storageBoot up in seconds with lightning fast speed with up to 1 TB PCIe NVMe™ M.2 SSD storage.
-
Dual channel memoryWith dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.
-
Four Zone RGB keyboardAllows you to backlight 4 independent zones with different RGB lighting. WASD keys are outlined to highlight key controls. It’s all easily controlled through the OMEN Gaming Hub.
-
Get a fresh perspectiveWindows 11 provides a calm and creative space where you can pursue your passions through a fresh experience. From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [5]
-
A dynamic processor that adapts to you for superior multi-tasking performance12th Gen Intel® Core™ processors distributes performance where you need it the most — saving you time and increasing your ability to do the things you actually want. [6]
-
NVIDIA® GeForce RTX™ 3060The GeForce RTX™ 3060 lets you take on the latest games using the power of Ampere—NVIDIA's 2nd generation RTX architecture. Get incredible performance with enhanced Ray Tracing Cores and Tensor Cores, new streaming multiprocessors, and high-speed G6 memory. [7]
-
144 Hz FHD anti-glare displayReduce frustrating lag and image ghosting with a display that combines a 144 Hz refresh rate and a 1080p resolution for smooth, crisp gameplay. [8]
-
DTS: X® Ultra TechnologyBy producing authentic, spatially accurate 3D sound through any headset, this technology offers specially tuned audio modes for different game types to provide immersion for the best entertainment experience possible. [9]
-
Ocean-bound plasticBuilt with the environment in mind, our laptop design includes sustainable materials like ocean-bound plastic in the speaker enclosure and recycled aluminum. [10]
-
Keyboard keycaps contain post-consumer recycled plasticWe're bringing a more sustainable design to our keyboards by using keycaps made with post-consumer recycled plastic. [11]
-
HP Fast ChargeWhen your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes. [12]
-
Wi-Fi 6EEnjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E technology. [13]
-
HP Wide Vision HD CameraThe 88-degree, wide-angle field of view lets you video chat with the entire family or group of friends in crystal clear detail. [14]
-
SuperSpeed USB Type-A 5Gbps signaling data ratePlug in your external storage with this SuperSpeed USB Type-A port, featuring 5Gbps signaling data rate. [15]
-
McAfee® LiveSafe™Protect your operating system with a free 30-day McAfee® LiveSafe™ subscription. [16]
-
Desktop levels of powerYour processor[1] and graphics stay cool even when your gameplay heats up with OMEN Tempest Cooling.
-
Immersive 16.1" screenEscape into a massive screen with 3-sided bezel edges, high resolution, and TUV Eyesafe Low Blue Light[2].
-
Room for peripheralsHook up an external drive, additional GPUs, or your smartphone with plenty of USB ports[4].
Design | |
---|---|
Color name | Shadow black cover and base, shadow black aluminum keyboard frame |
Product type | Laptop |
Product colour | Black |
Form factor | Clamshell |
Market positioning | Gaming |
Introduction year | 2022 |
Original brand name | HP |
Display | |
---|---|
Display diagonal | 40.9 cm (16.1") |
Display resolution | 1920 x 1080 pixels |
Touch screen | |
HD type | Full HD |
Panel type | IPS |
LED backlight | |
Native aspect ratio | 16:9 |
Anti-glare screen | |
Display bezel technology | Micro-Edge |
Display brightness | 300 cd/m² |
Display diagonal (metric) | 40.9 cm |
RGB colour space | sRGB |
Color gamut | 100% |
Display response rise/fall | 7 ms |
Maximum refresh rate | 144 Hz |
Processor | |
---|---|
Processor manufacturer | Intel |
Processor family | Intel® Core™ i7 |
Processor generation | 12th gen Intel® Core™ i7 |
Processor | i7-12700H |
Processor number of cores | 14 |
Processor threads | 20 |
Processor boost frequency | 4.7 GHz |
Processor cache | 24 MB |
Processor cache type | L3 |
Configurable TDP-down | 35 W |
Memory | |
---|---|
Internal memory | 32 GB |
Internal memory type | DDR5-SDRAM |
Memory clock speed | 4800 MHz |
Memory form factor | SO-DIMM |
Memory layout (slots x size) | 2 x 16 GB |
Memory slots | 2x SO-DIMM |
Memory slots (available) | 2 |
Number of free internal memory expansion slots | 2 |
ECC | |
Non-ECC |
Storage | |
---|---|
Total storage capacity | 1 TB |
Storage media | SSD |
Total SSDs capacity | 1 TB |
Number of SSDs installed | 1 |
Solid-state drive capacity | 1 TB |
SSD memory type | TLC |
Solid-state drive interfaces | PCI Express |
NVMe | |
Optical drive type | |
Card reader integrated | |
Compatible memory cards | SD |
Graphics | |
---|---|
Discrete GPU manufacturer | NVIDIA |
Discrete graphics card model | NVIDIA GeForce RTX 3060 |
Discrete graphics card memory | 6 GB |
Discrete graphics memory type | GDDR6 |
On-board graphics card | |
On-board GPU manufacturer | Intel |
Discrete graphics card | |
On-board graphics card model | Intel Iris Xe Graphics |
Audio | |
---|---|
Audio system | B&O PLAY |
Built-in speakers | |
Number of built-in speakers | 2 |
Speakers manufacturer | Bang & Olufsen |
Built-in microphone | |
Number of microphones | 2 |
Camera | |
---|---|
Front camera | |
Front camera signal format | 720p |
Front camera HD type | HD |
Privacy camera |
Network | |
---|---|
Top Wi-Fi standard | Wi-Fi 6E (802.11ax) |
Wi-Fi standards | Wi-Fi 6E (802.11ax) |
Mobile network connection | |
Antenna type | 2x2 |
WLAN controller model | Intel Wi-Fi 6E AX211 |
WLAN controller manufacturer | Intel |
Ethernet LAN connection |
Network | |
---|---|
Ethernet LAN data rates | 10, 100, 1000 Mbit/s |
Bluetooth | |
Bluetooth version | 5.3 |
MIMO | |
Cabling technology | 10/100/1000Base-T(X) |
Ports & interfaces | |
---|---|
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity | 3 |
Ethernet LAN (RJ-45) ports quantity | 1 |
HDMI ports quantity | 1 |
HDMI version | 2.1 |
Thunderbolt 4 ports quantity | 2 |
Intel® Thunderbolt 4 | |
Combo headphone/mic port | |
Charging port type | USB Type-C |
USB Type-C DisplayPort Alternate Mode | |
USB Power Delivery | |
USB Sleep-and-Charge | |
USB Sleep-and-Charge ports | 3 |
Performance | |
---|---|
Motherboard chipset | Intel SoC |
Ambient light sensor | |
Temperature sensor |
Keyboard | |
---|---|
Pointing device | Touchpad |
Numeric keypad | |
Keyboard backlit | |
Keyboard backlit zone | 4-zone RGB |
Full-size keyboard |
Software | |
---|---|
Operating system installed | Windows 11 Home |
Processor special features | |
---|---|
Intel Flex Memory Access | |
Intel Trusted Execution Technology | |
Intel VT-x with Extended Page Tables (EPT) | |
Execute Disable Bit | |
CPU configuration (max) | 1 |
Embedded options available | |
Intel Virtualization Technology for Directed I/O (VT-d) | |
Intel Virtualization Technology (VT-x) |
Special features | |
---|---|
HP Audio Boost | |
HP speaker type | HP Dual Speakers |
HP Smart AC Adapter | |
HP Imagepad | |
HP front camera | HP Wide Vision HD |
HP segment | Home |
Battery | |
---|---|
Battery technology | Lithium Polymer (LiPo) |
Number of battery cells | 6 |
Battery capacity | 83 Wh |
Battery life (max) | 7 h |
Continuous video playback time | 9.25 h |
Quick charge | |
Fast charging time (50%) | 30 min |
Battery weight | 290 g |
Energy Management | |
---|---|
AC adapter power | 280 W |
AC adapter frequency | 50 - 60 Hz |
AC adapter input voltage | 100 - 240 V |
Security | |
---|---|
Trusted Platform Module (TPM) | |
Password protection | |
Password protection type | BIOS, Power on, User |
Sustainability | |
---|---|
Sustainability compliance | |
Sustainability certificates | ENERGY STAR |
Weight & Dimensions | |
---|---|
Width | 369 mm |
Depth | 248 mm |
Height | 23 mm |
Weight | 2.35 kg |
Packaging Data | |
---|---|
Package width | 69 mm |
Package depth | 552 mm |
Package height | 345 mm |
Package weight | 3.9 kg |
Packaging Content | |
---|---|
Keyboard included |
Other features | |
---|---|
Number of speakers | 2 |
Country | Distributor |
---|---|
|
1 distributor(s) |
[1] Multi-core is designed to improve the performance of certain software products. Not all customers or software applications will necessarily benefit from the use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Eyesafe certified. See https://www.tuv.com/world/en/eye-comfort.html for more details.
[3] USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[4] For optimal performance and battery chargeability while gaming and rendering, use the power adapter that ships with the PC. You can use the 100W/20V Type-C® adapter or power bank when running light loading tasks. System-off charging is only supported on 20V Type-C® adapter or power bank.
[5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[6] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[7] ©2022 NVIDIA Corporation. NVIDIA, the NVIDIA logo, GeForce, and GeForce RTX are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
[8] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[9] Listening to personal stereo equipment at full volume for long periods can damage the user’s hearing. To reduce the risk of hearing damage, lower the volume and amount of time listening at full volume.
[10] Percentage of ocean-bound plastic contained in each component varies by product. Laptops manufactured with recycled aluminum material in product cover. Percent of recycled aluminum varies by product.
[11] Percentage of post-consumer recycled plastic contained in keycap varies by product.
[12] Recharges your battery up to 50% within 30 minutes when the system is off (using "shut down" command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
[13] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6E (802.11ax) is backwards compatible with prior 802.11 specs. Wi-Fi 6E is part of Wi-Fi Certified. Only available in countries where Wi-Fi 6E (Tri-band - 2.4Ghz/5Ghz/6Ghz) is supported. Wi-Fi 6E is designed to support gigabit data rate when transferring files between two devices connected to the same router. Requires a wireless router, sold separately. The specifications for Wi-Fi 6E are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6E devices.
[14] Features may require software or other 3rd party applications to provide the described functionality.
[15] Actual throughput may vary.
[16] Internet service required and not included. Subscription required after 30 days.
Technical specification disclaimers
Windows MobileMark 18 Battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See https://bapco.com/products/mobilemark-2018/ for additional details.
Recharges your battery up to 50% within 30 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 50% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP products. See http://store.hp.com for a full list of product features.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Battery life tested by HP using continuous FHD video playback, 1080p (1920x1080) resolution, 150 nits brightness, system audio level at 17% as image default, player audio level at 100%, played full-screen from local storage, headphone attached or through speaker (if no audio jack port), wireless on but not connected. Actual battery life will vary depending on configuration and maximum capacity will naturally decrease with time and usage.
Percent of active plus nonactive viewing area to active viewing area plus border. Measure with lid vertical to the desk.
For best results with HP Sleep and Charge, use a USB charging protocol standard cable or cable adapter with an external device.
USB 20Gbps is not available.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Must activate within 180 days of Windows activation.
Weight and system dimensions may fluctuate due to configuration and manufacturing variances.
Percentage of ocean-bound plastic contained in each component varies by product.
Laptops manufactured with recycled metal material in product cover. Percentage of recycled metal varies by product.
Keyboard components contain post-consumer recycled plastic. Percentage of post consumer recycled contained in each component varies by product.
For optimal performance and battery chargeability while gaming and rendering, use the power adapter that ships with the PC. You can use the 100W/20V Type-C adapter or power bank when running light loading tasks. System-off charging is only supported on 20V Type-C adapter or power bank.
Coverage and Throughput improvements with Dynamic Antenna Gain feature enabled based on outdoor free space environment using Friis formula. Dynamic Antenna Gain is a feature under HP Extended Range Wireless Lan. Dynamic Antenna Gain feature is available in EU Red Countries covered by EU and China approval.