location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chubby Puppies Fashion Carrier

Nhãn hiệu:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Họ sản phẩm:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chubby Puppies
Tên mẫu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fashion Carrier
Mã sản phẩm:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6027065 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0778988210680 show
Hạng mục:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Đồ chơi mô hình cho trẻ em Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Xem sản phẩm: 24227
Thống kê này được dựa trên 97136 trang thương mại điện tử đang sử dụng (các gian hàng trực tuyến, các nhà phân phối, các trang web so sánh, các trang chủ hiệu dụng (ASP) thương mại điện tử, các hệ thống mua, vân vân) tải xuống tờ dữ liệu này của Icecat kể từ Chỉ các nhãn hiệu tài trợ mới có trong nội dung phân phối của free Open Icecat với 94642 thành viên sử dụng free Open Icecat..
Chỉnh sửa thông tin vào ngày: 05 Mar 2024 14:28:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Chubby Puppies Fashion Carrier
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bộ đồ chơi mô hình Độ tuổi khuyên dùng (tối đa): 4 năm Đa màu sắc
  • - Động vật
  • - Cần dùng pin Số lượng pin sạc/lần: 1
  • - Không dành cho trẻ dưới 36 tháng tuổi
Thêm>>>
Short summary description Chubby Puppies Fashion Carrier:
This short summary of the Chubby Puppies Fashion Carrier data-sheet is auto-generated and uses the product title and the first six key specs.

Chubby Puppies Fashion Carrier, 4 năm, Đa màu sắc

Long summary description Chubby Puppies Fashion Carrier:
This is an auto-generated long summary of Chubby Puppies Fashion Carrier based on the first three specs of the first five spec groups.

Chubby Puppies Fashion Carrier. Độ tuổi khuyên dùng (tối đa): 4 năm, Màu sắc sản phẩm: Đa màu sắc

Tính năng
Sản Phẩm *
Bộ đồ chơi mô hình
Màu sắc sản phẩm *
Đa màu sắc
Giới tính đề xuất
Bé gái
Độ tuổi khuyên dùng (tối đa) *
4 năm
Thể loại
Động vật
Cảnh báo an toàn
Cảnh báo Hướng dẫn an toàn đồ chơi của Châu Âu
Không dành cho trẻ dưới 36 tháng tuổi
Pin
Cần dùng pin
Yes
Số lượng pin sạc/lần
1
Kích cỡ pin tương thích
AAA
Điện áp pin
1,5 V
Thông số đóng gói
Chiều rộng của kiện hàng
268 mm
Chiều sâu của kiện hàng
262,1 mm
Chiều cao của kiện hàng
206 mm
Trọng lượng thùng hàng
506,6 g