location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Case Scenario KH-IPBK-N-GPPI 20,1 cm (7.9") Folio Màu hồng

Nhãn hiệu:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Scenario Check ‘Case Scenario’ global rank
Tên mẫu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KH-IPBK-N-GPPI
Mã sản phẩm:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3760154073882
Hạng mục:
Protective cases for tablets such as the iPad.
Ốp lưng máy tính bảng Check ‘Case Scenario’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Scenario: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Xem sản phẩm: 5884
Thống kê này được dựa trên 97136 trang thương mại điện tử đang sử dụng (các gian hàng trực tuyến, các nhà phân phối, các trang web so sánh, các trang chủ hiệu dụng (ASP) thương mại điện tử, các hệ thống mua, vân vân) tải xuống tờ dữ liệu này của Icecat kể từ Chỉ các nhãn hiệu tài trợ mới có trong nội dung phân phối của free Open Icecat với 94642 thành viên sử dụng free Open Icecat..
Chỉnh sửa thông tin vào ngày: 10 Sep 2021 14:46:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Scenario KH-IPBK-N-GPPI 20,1 cm (7.9") Folio Màu hồng
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio 20,1 cm (7.9") Màu hồng
  • - Chế độ đứng
  • - Chống xước
Thêm>>>
Short summary description Case Scenario KH-IPBK-N-GPPI 20,1 cm (7.9") Folio Màu hồng:
This short summary of the Case Scenario KH-IPBK-N-GPPI 20,1 cm (7.9") Folio Màu hồng data-sheet is auto-generated and uses the product title and the first six key specs.

Case Scenario KH-IPBK-N-GPPI, Folio, Apple, iPad mini, 20,1 cm (7.9")

Long summary description Case Scenario KH-IPBK-N-GPPI 20,1 cm (7.9") Folio Màu hồng:
This is an auto-generated long summary of Case Scenario KH-IPBK-N-GPPI 20,1 cm (7.9") Folio Màu hồng based on the first three specs of the first five spec groups.

Case Scenario KH-IPBK-N-GPPI. Loại cặp: Folio, Tương thích nhãn hiệu: Apple, Khả năng tương thích: iPad mini, Tương thích với độ phân giải màn hình tối đa: 20,1 cm (7.9")