location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP7175B đơn vị phân phối điện (PDU) 1 ổ cắm AC Màu đen

Nhãn hiệu:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Tên mẫu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP7175B
Mã sản phẩm:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7175B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0731304331445 show
Hạng mục:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Đơn vị phân phối điện (PDU) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Xem sản phẩm: 51454
Thống kê này được dựa trên 97136 trang thương mại điện tử đang sử dụng (các gian hàng trực tuyến, các nhà phân phối, các trang web so sánh, các trang chủ hiệu dụng (ASP) thương mại điện tử, các hệ thống mua, vân vân) tải xuống tờ dữ liệu này của Icecat kể từ Chỉ các nhãn hiệu tài trợ mới có trong nội dung phân phối của free Open Icecat với 94642 thành viên sử dụng free Open Icecat..
Chỉnh sửa thông tin vào ngày: 14 Mar 2024 19:25:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC AP7175B đơn vị phân phối điện (PDU) 1 ổ cắm AC Màu đen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ba pha Đo Màu đen
  • - LED
  • - 1 ổ cắm AC
Thêm>>>
Short summary description APC AP7175B đơn vị phân phối điện (PDU) 1 ổ cắm AC Màu đen:
This short summary of the APC AP7175B đơn vị phân phối điện (PDU) 1 ổ cắm AC Màu đen data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP7175B, Đo, Ba pha, Màu đen, LED, 1 ổ cắm AC, IEC 309 32A 3P+N+E

Long summary description APC AP7175B đơn vị phân phối điện (PDU) 1 ổ cắm AC Màu đen:
This is an auto-generated long summary of APC AP7175B đơn vị phân phối điện (PDU) 1 ổ cắm AC Màu đen based on the first three specs of the first five spec groups.

APC AP7175B. Các loại PDU: Đo, Kiểu/Loại: Ba pha, Màu sắc sản phẩm: Màu đen. Số lượng ống thoát: 1 ổ cắm AC, Kiểu kết nối đầu vào: IEC 309 32A 3P+N+E, Các kết nối đầu ra: IEC 309 32A 3P+N+E. Chiều dài dây cáp: 0,91 m. Theo dõi: Cường độ dòng điện. Điện thế đầu vào danh nghĩa: 400 V, Dòng điện tối đa: 32 A, Tần số AC đầu vào: 50 - 60 Hz

Thiết kế
Các loại PDU *
Đo
Kiểu/Loại
Ba pha
Màu sắc sản phẩm
Màu đen
Màn hình hiển thị
LED
Cổng giao tiếp
Số lượng ống thoát *
1 ổ cắm AC
Kiểu kết nối đầu vào
IEC 309 32A 3P+N+E
Các kết nối đầu ra
IEC 309 32A 3P+N+E
Tính năng
Chiều dài dây cáp
0,91 m
Tính năng quản lý
Theo dõi
Cường độ dòng điện
Điện
Điện thế đầu vào danh nghĩa *
400 V
Tần số AC đầu vào
50 - 60 Hz
Dòng điện tối đa *
32 A
Điện thế đầu ra danh nghĩa
230 V
Dung lượng tải
22080 VA
Trọng lượng & Kích thước
Kích thước (Rộng x Độ dày x Cao)
178 x 140 x 44 mm
Trọng lượng
2,89 kg
Thông số đóng gói
Kích thước khi đóng gói (Rộng x Dày x Cao)
330 x 185 x 246 mm
Trọng lượng thùng hàng
3,52 kg
Chiều rộng của kiện hàng
330 mm
Chiều sâu của kiện hàng
185 mm
Chiều cao của kiện hàng
246 mm
Nội dung đóng gói
Kèm dây cáp
RS-232
Thủ công
Yes
Điều kiện hoạt động
Nhiệt độ cho phép khi vận hành (T-T)
-5 - 45 °C
Nhiệt độ lưu trữ (T-T)
-25 - 65 °C
Độ ẩm tương đối để vận hành (H-H)
5 - 95 phần trăm
Độ ẩm tương đối để lưu trữ (H-H)
5 - 95 phần trăm
Độ cao vận hành (so với mực nước biển)
0 - 3000 m
Độ cao (so với mặt biển) không vận hành
0 - 15000 m
Chi tiết kỹ thuật
Chứng chỉ bền vững
RoHS
Quốc gia Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)