location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Accent NEON 12,7 cm (5") SIM kép Android 6.0 4G Micro-USB B 2 GB 16 GB 2300 mAh Màu đen

Nhãn hiệu:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Accent Check ‘Accent’ global rank
Tên mẫu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEON
Mã sản phẩm:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8595645500289 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8595645500289
Hạng mục:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Điện thoại cảm ứng/smartphone Check ‘Accent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Accent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Xem sản phẩm: 18312
Thống kê này được dựa trên 97136 trang thương mại điện tử đang sử dụng (các gian hàng trực tuyến, các nhà phân phối, các trang web so sánh, các trang chủ hiệu dụng (ASP) thương mại điện tử, các hệ thống mua, vân vân) tải xuống tờ dữ liệu này của Icecat kể từ Chỉ các nhãn hiệu tài trợ mới có trong nội dung phân phối của free Open Icecat với 94642 thành viên sử dụng free Open Icecat..
Chỉnh sửa thông tin vào ngày: 01 Dec 2020 23:44:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Accent NEON 12,7 cm (5") SIM kép Android 6.0 4G Micro-USB B 2 GB 16 GB 2300 mAh Màu đen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 12,7 cm (5") 1280 x 720 pixels
  • - MediaTek MTK6737VWT 1,3 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 32 GB
  • - 4G SIM kép
  • - Bluetooth
  • - Camera đơn 16 MP
  • - 2300 mAh
  • - Android 6.0
Thêm>>>
Short summary description Accent NEON 12,7 cm (5") SIM kép Android 6.0 4G Micro-USB B 2 GB 16 GB 2300 mAh Màu đen:
This short summary of the Accent NEON 12,7 cm (5") SIM kép Android 6.0 4G Micro-USB B 2 GB 16 GB 2300 mAh Màu đen data-sheet is auto-generated and uses the product title and the first six key specs.

Accent NEON, 12,7 cm (5"), 2 GB, 16 GB, 16 MP, Android 6.0, Màu đen

Long summary description Accent NEON 12,7 cm (5") SIM kép Android 6.0 4G Micro-USB B 2 GB 16 GB 2300 mAh Màu đen:
This is an auto-generated long summary of Accent NEON 12,7 cm (5") SIM kép Android 6.0 4G Micro-USB B 2 GB 16 GB 2300 mAh Màu đen based on the first three specs of the first five spec groups.

Accent NEON. Kích thước màn hình: 12,7 cm (5"), Độ phân giải màn hình: 1280 x 720 pixels. Tốc độ bộ xử lý: 1,3 GHz, Họ bộ xử lý: MediaTek, Model vi xử lý: MTK6737VWT. Dung lượng RAM: 2 GB, Dung lượng lưu trữ bên trong: 16 GB. Độ phân giải camera sau: 16 MP, Loại camera sau: Camera đơn. Dung lượng thẻ SIM: SIM kép. Hệ điều hành cài đặt sẵn: Android 6.0. Dung lượng pin: 2300 mAh. Màu sắc sản phẩm: Màu đen. Trọng lượng: 176 g