location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool WTE2922 A+NF TS fridge-freezer Freestanding 289 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WTE2922 A+NF TS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WTE2922 A+NF TS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437896422
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:05:01
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool WTE2922 A+NF TS user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PRODUCT SHEET (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Whirlpool WTE2922 A+NF TS fridge-freezer Freestanding 289 L Stainless steel:
This short summary of the Whirlpool WTE2922 A+NF TS fridge-freezer Freestanding 289 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool WTE2922 A+NF TS, 289 L, N-T, 42 dB, 3 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool WTE2922 A+NF TS fridge-freezer Freestanding 289 L Stainless steel:
This is an auto-generated long summary of Whirlpool WTE2922 A+NF TS fridge-freezer Freestanding 289 L Stainless steel based on the first three specs of the first five spec groups.

Whirlpool WTE2922 A+NF TS. Total net capacity: 289 L. Door hinge: Right. Climate class: N-T, Noise level: 42 dB. Fridge net capacity: 227 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 62 L, Freezing capacity: 3 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 292 kWh. Product color: Stainless steel

Design
Appliance placement *
Freestanding
Product color *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Number of compressors
1
Performance
Total net capacity *
289 L
Total gross capacity
314 L
Climate class *
N-T
Noise level *
42 dB
Fridge
Fridge net capacity *
227 L
Fridge gross capacity
232 L
Fridge interior light
Yes
Multi-Airflow system (fridge) *
No
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Bottle rack
No
Freezer
Freezer position *
Top-placed
Freezer net capacity *
62 L
Freezer gross capacity
82 L
Freezing capacity *
3 kg/24h
Storage time during power failure *
14 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer
Freezer number of shelves/baskets *
1
Fast freeze function *
No
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Adjustable feet
Yes
Cord length
66.9" (1.7 m)
Power
Energy efficiency class (old)
A+
Annual energy consumption *
292 kWh
Connected load
150 W
Current
10 A
Energy usage
0.8 kWh/24h
Weight & dimensions
Width *
23.4" (595 mm)
Depth *
25.2" (640 mm)
Height *
67.9" (1725 mm)
Weight *
132.3 lbs (60 kg)
Packaging data
Package width
25.2" (640 mm)
Package depth
27.8" (705 mm)
Package height
69.9" (1775 mm)
Package weight
136.7 lbs (62 kg)
Other features
No Frost system
Yes
Defrost function
Yes
Thermostat
Yes
Form factor
Upright
Door type
Double