location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool BSNF 8772 OX.1 fridge-freezer Freestanding 319 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSNF 8772 OX.1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BSNF 8772 OX.1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437901416
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Whirlpool BSNF 8772 OX.1 fridge-freezer Freestanding 319 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stainless steel Freestanding 319 L
  • - 222 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 97 L Bottom-placed No Frost (freezer) 4* 4 kg/24h
  • - 42 dB
More>>>
Short summary description Whirlpool BSNF 8772 OX.1 fridge-freezer Freestanding 319 L Stainless steel:
This short summary of the Whirlpool BSNF 8772 OX.1 fridge-freezer Freestanding 319 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool BSNF 8772 OX.1, 319 L, No Frost (fridge), SN-T, 4 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool BSNF 8772 OX.1 fridge-freezer Freestanding 319 L Stainless steel:
This is an auto-generated long summary of Whirlpool BSNF 8772 OX.1 fridge-freezer Freestanding 319 L Stainless steel based on the first three specs of the first five spec groups.

Whirlpool BSNF 8772 OX.1. Total net capacity: 319 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 222 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 97 L, Freezing capacity: 4 kg/24h, No Frost (freezer). Fresh zone compartment. Product color: Stainless steel

Design
Appliance placement *
Freestanding
Product color *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Control type
Touch
Built-in display *
Yes
Shelves material
Tempered glass
Performance
Total net capacity *
319 L
Total gross capacity
356 L
Climate class *
SN-T
Noise level *
42 dB
Fridge
Fridge net capacity *
222 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Fridge door balconies
4
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
97 L
Freezing capacity *
4 kg/24h
Storage time during power failure *
16 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Door open alarm
Yes
Power
Energy efficiency class (old)
A++
Power source
Electric
Weight & dimensions
Width *
23.6" (600 mm)
Depth *
26" (660 mm)
Height *
74.4" (1890 mm)