location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 95169-GB USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) Micro-USB B USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
95169-GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95169-GB show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay 95169-GB USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) Micro-USB B USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - Micro-USB B Male
  • - USB A Male
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Black
  • - 1 pc(s)
Long product name Goobay 95169-GB USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) Micro-USB B USB A Black :
The short editorial description of Goobay 95169-GB USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) Micro-USB B USB A Black

USB 3.0 SuperSpeed cable
More>>>
Short summary description Goobay 95169-GB USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) Micro-USB B USB A Black:
This short summary of the Goobay 95169-GB USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) Micro-USB B USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 95169-GB, 39.4" (1 m), Micro-USB B, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black

Long summary description Goobay 95169-GB USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) Micro-USB B USB A Black:
This is an auto-generated long summary of Goobay 95169-GB USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) Micro-USB B USB A Black based on the first three specs of the first five spec groups.

Goobay 95169-GB. Cable length: 39.4" (1 m). Connector 1: Micro-USB B, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Product color: Black, Magnetically shielded