location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wacom Volito Tablet A6 International for PC pen and mouse graphic tablet 1000 lpi 5.02 x 3.65" (127.6 x 92.8 mm) USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom Check ‘Wacom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Volito
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Volito Tablet A6 International for PC pen and mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FT-0405-U
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘Wacom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wacom Volito Tablet A6 International for PC pen and mouse graphic tablet 1000 lpi 5.02 x 3.65" (127.6 x 92.8 mm) USB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1000 lpi 5.02 x 3.65" (127.6 x 92.8 mm)
  • - Device interface: USB
  • - Maximum reading height: 0.118" (3 mm)
Guarantee: grant a two years legal warranty on all products.
Long product name Wacom Volito Tablet A6 International for PC pen and mouse graphic tablet 1000 lpi 5.02 x 3.65" (127.6 x 92.8 mm) USB :
The short editorial description of Wacom Volito Tablet A6 International for PC pen and mouse graphic tablet 1000 lpi 5.02 x 3.65" (127.6 x 92.8 mm) USB

Volito Tablet A6 International for PC pen and mouse
More>>>
Short summary description Wacom Volito Tablet A6 International for PC pen and mouse graphic tablet 1000 lpi 5.02 x 3.65" (127.6 x 92.8 mm) USB:
This short summary of the Wacom Volito Tablet A6 International for PC pen and mouse graphic tablet 1000 lpi 5.02 x 3.65" (127.6 x 92.8 mm) USB data-sheet is auto-generated and uses the product title and the first six key specs.

Wacom Volito Tablet A6 International for PC pen and mouse, 1000 lpi, 5.02 x 3.65" (127.6 x 92.8 mm), USB, 0.118" (3 mm), 59.1" (1.5 m), Microsoft Windows 98/ME, Microsoft Windows 2000 / XP

Long summary description Wacom Volito Tablet A6 International for PC pen and mouse graphic tablet 1000 lpi 5.02 x 3.65" (127.6 x 92.8 mm) USB:
This is an auto-generated long summary of Wacom Volito Tablet A6 International for PC pen and mouse graphic tablet 1000 lpi 5.02 x 3.65" (127.6 x 92.8 mm) USB based on the first three specs of the first five spec groups.

Wacom Volito Tablet A6 International for PC pen and mouse. Resolution: 1000 lpi, Working area: 5.02 x 3.65" (127.6 x 92.8 mm), Device interface: USB. Cable length: 59.1" (1.5 m). Compatible operating systems: Microsoft Windows 98/ME, Microsoft Windows 2000 / XP. Tablet weight: 10.6 oz (300 g). Bundled software: Software package: Corel Painter Classic, Arcsoft Funhouse, Arcsoft Photoimpression, Justwrite...

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:34:44
Uk has collected 3 expert reviews for Wacom Volito Tablet A6 International for PC pen and mouse graphic tablet 1000 lpi 127.6 x 92.8 mm USB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
computervideo.net
Updated:
2011-10-04 13:34:37
Wacom Volito...
0%
techarp.com
Updated:
2011-10-04 13:34:41
Introduction Okay, let?s face it. We are all pretty happy with the mouse as our pointing device. Even a trackball or a touchpad or that tiny trackpoint found in some notebooks would be preferable to a graphics tablet. So what?s so good about using a ta...
0%
v3.co.uk
Updated:
2011-10-04 13:34:43
The Volito offers high quality and excellent value.
0%
Brand Image Article code product Stock Price from
Wacom

Wacom Volito TABLET MOUSE AND PEN SET graphic tablet 1000 lpi 5.02 x 3.65" (127.6 x 92.8 mm) USB
(show image)
FT-0405U VOLITO TABLET MOUSE AND PEN SET 0.00
(excl. VAT)
0 (incl. VAT)