location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VIZIO M60-C3 TV 60" 4K Ultra HD Smart TV Wi-Fi Aluminum, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VIZIO Check ‘VIZIO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M60-C3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M60-C3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845226012563 show
Category: TVs Check ‘VIZIO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VIZIO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VIZIO M60-C3 TV 60" 4K Ultra HD Smart TV Wi-Fi Aluminum, Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 60" Full-Array
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - Smart TV Screen mirroring
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 155.24 W
Guarantee: One Year Parts & Labor. Free Lifetime Technical Support.
Long product name VIZIO M60-C3 TV 60" 4K Ultra HD Smart TV Wi-Fi Aluminum, Black :
The short editorial description of VIZIO M60-C3 TV 60" 4K Ultra HD Smart TV Wi-Fi Aluminum, Black

60" LED VA 4K Ultra HD 3840 x 2160, 240Hz, 2160p, WLAN, Ethernet, 155.24 W, 22.63kg
More>>>
Short summary description VIZIO M60-C3 TV 60" 4K Ultra HD Smart TV Wi-Fi Aluminum, Black:
This short summary of the VIZIO M60-C3 TV 60" 4K Ultra HD Smart TV Wi-Fi Aluminum, Black data-sheet is auto-generated and uses the product title and the first six key specs.

VIZIO M60-C3, 60", 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Aluminum, Black

Long summary description VIZIO M60-C3 TV 60" 4K Ultra HD Smart TV Wi-Fi Aluminum, Black:
This is an auto-generated long summary of VIZIO M60-C3 TV 60" 4K Ultra HD Smart TV Wi-Fi Aluminum, Black based on the first three specs of the first five spec groups.

VIZIO M60-C3. Display diagonal: 60", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat, LED backlighting type: Full-Array. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Aluminum, Black

Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 06:08:00
Uk has collected 1 expert review for VIZIO M60-C3 TV 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Aluminium, Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
lcdtvbuyingguide.com
Updated:
2016-10-29 06:08:00
The Vizio M60-C3 is a value oriented 60 inch 4K LED TV that we were eagerly awaiting. The M-series has 32 active zones of full array backlighting compared to the 64 on the P-series 4K Vizio. The Clear Action Rate is also reduced to 360 on this model from...
Good Color and Light Flowthrough, Picture Definition, Clarity, Image edges, Gaming Input Lag, V6 processor with Quod Core GPU do a great job with Amazon and Netflix Apps (once you get it working), Side Angle Viewing Contrast and Color Loss not severe, Price, 5...
Bad Visual artifacts and image edge enhancement, Sometimes even with Reduce Judder turned off the TV still overclarified images, No 3D compatibility, No Internet Browser, QWERTY keyboard virtually useless without browser, Yahoo! Apps selection, Judder/Motion...
90%