location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vision TM-IFPF signage display mount 84" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vision Check ‘Vision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-IFPF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TM-IFPF
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 17:07:21
The date of the most recent change of the data-sheet in Icecat's system
Vision TM-IFPF user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vision TM-IFPF signage display mount 84" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable floor stand Maximum weight capacity: 253.5 lbs (115 kg) Black
  • - Maximum screen size: 84"
  • - Mounting type: Floor
  • - Housing material: Steel
Guarantee: 3-year return to base
Long product name Vision TM-IFPF signage display mount 84" Black :
The short editorial description of Vision TM-IFPF signage display mount 84" Black

84", VESA 1200 x 600, 2 shelves
More>>>
Short summary description Vision TM-IFPF signage display mount 84" Black:
This short summary of the Vision TM-IFPF signage display mount 84" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vision TM-IFPF, 253.5 lbs (115 kg), 84"

Long summary description Vision TM-IFPF signage display mount 84" Black:
This is an auto-generated long summary of Vision TM-IFPF signage display mount 84" Black based on the first three specs of the first five spec groups.

Vision TM-IFPF. Maximum weight capacity: 253.5 lbs (115 kg), Maximum screen size: 84". Product color: Black

Country Distributor
United Kingdom 1 distributor(s)