location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vision TC3-PK5MCABLES VGA cable 196.9" (5 m) VGA (D-Sub) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vision Check ‘Vision’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC3-PK5MCABLES
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC3-PK5MCABLES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3245687000005 show
Category: VGA Cables Check ‘Vision’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vision: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vision TC3-PK5MCABLES VGA cable 196.9" (5 m) VGA (D-Sub) White :
The short editorial description of Vision TC3-PK5MCABLES VGA cable 196.9" (5 m) VGA (D-Sub) White

1 x VGA, 1 x 3.5mm Minijack, 1 x HDMI, 5m
More>>>
Short summary description Vision TC3-PK5MCABLES VGA cable 196.9" (5 m) VGA (D-Sub) White:
This short summary of the Vision TC3-PK5MCABLES VGA cable 196.9" (5 m) VGA (D-Sub) White data-sheet is auto-generated and uses the product title and the first six key specs.

Vision TC3-PK5MCABLES, 196.9" (5 m), VGA (D-Sub), VGA (D-Sub), Male, Male/Female, White

Long summary description Vision TC3-PK5MCABLES VGA cable 196.9" (5 m) VGA (D-Sub) White:
This is an auto-generated long summary of Vision TC3-PK5MCABLES VGA cable 196.9" (5 m) VGA (D-Sub) White based on the first three specs of the first five spec groups.

Vision TC3-PK5MCABLES. Cable length: 196.9" (5 m), Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package weight: 2204.6 lbs (1000 kg). Cable diameter: 0.315" (8 mm), Package width: 9.84" (250 mm), Package depth: 9.84" (250 mm)

Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)