location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic Professional Series VP171b computer monitor 17" 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP171b
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP171B
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic Professional Series VP171b computer monitor 17" 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 17"
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 500:1
  • - 33 W
Long product name Viewsonic Professional Series VP171b computer monitor 17" 1280 x 1024 pixels Black :
The short editorial description of Viewsonic Professional Series VP171b computer monitor 17" 1280 x 1024 pixels Black

17" ThinEdge™ LCD Monitor
More>>>
Viewsonic Professional Series VP171b computer monitor 17" 1280 x 1024 pixels Black:
The official marketing text of Viewsonic Professional Series VP171b computer monitor 17" 1280 x 1024 pixels Black as supplied by the manufacturer

Whether you’re a graphics professional, corporate executive or power gamer, the 17" VP171s and VP171b LCD displays will enhance your productivity and enjoyment. Their THINEDGE™ ULTRA-SLIM BEZEL DESIGN enable multiple-display configurations in immaculate digital HDTV clarity for powerful multi-tasking and mixed-media data analysis. XtremeView® wide viewing angles and ClearMotiv™ 16ms broadcast-quality video response ensure intense visual performance. Class-leading features include comprehensive HEIGHT, PIVOT, TILT AND SWIVEL adjustments and multiple digital/analog inputs. Step up to the 17" LCD display that sets the price/performance benchmark, the ViewSonic VP171s or VP171b.
ThinEdge maximizes your productivity
The ultra-slim 0.67" bezel design enhances your visual experience with clean, minimalist borders around the active image area. Suitable for tiling and stacking.

Ideal for multiple-monitor setup
ThinEdge minimizes bezel gaps between panels for a virtually continuous viewing area in multiple-panel setups.

Pivot, height and wall-mount versatility
VESA® wall-mount interface and detachable base for ergonomic flexibilty with pivot, height, tilt and swivel adjustments.

Optisync multiple analog/digital inputs expand your connectivity
Includes one DVI-D and two analog inputs for wide compatibility with and optimization of a variety of video sources.

Integrated power supply with hard power switch

TCO'99 and ENERGY STAR® qualified

Full 17" viewable screen

1280x1024 native resolution

High brightness and contrast
With a high brightness of 260 nits (typ) and a high contrast ratio of 500:1 (typ), this display brings vivid, true-to-life color to your desktop.

HDTV 720p ready

ClearMotiv™ Technology
Super-fast 16ms video response enables digital HD broadcast-quality full motion video at 62.5 FPS.

Image clarity from all directions
XtremeView performance features super-wide 140º viewing angles horizontally and vertically.

Short summary description Viewsonic Professional Series VP171b computer monitor 17" 1280 x 1024 pixels Black:
This short summary of the Viewsonic Professional Series VP171b computer monitor 17" 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic Professional Series VP171b, 17", 1280 x 1024 pixels, LCD, 8 ms, Black

Long summary description Viewsonic Professional Series VP171b computer monitor 17" 1280 x 1024 pixels Black:
This is an auto-generated long summary of Viewsonic Professional Series VP171b computer monitor 17" 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Viewsonic Professional Series VP171b. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product color: Black

Display
Display diagonal *
17"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Horizontal scan range
30 - 82 kHz
Vertical scan range
50 - 85 Hz
Design
Market positioning *
Business
Product color *
Black
Power
Power consumption (typical) *
33 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width (without stand)
14.6" (371 mm)
Depth (without stand)
2.18" (55.3 mm)
Height (without stand)
12.2" (309 mm)
Weight (without stand)
14.3 lbs (6.5 kg)
Other features
Display
LCD
Brand Image Article code product Stock Price from
Viewsonic Professional Series VP171S computer monitor 17" 1280 x 1024 pixels Viewsonic Professional Series VP171S computer monitor 17" 1280 x 1024 pixels
(show image)
VP171S VP171S
Country Distributor
United Kingdom 1 distributor(s)