location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic E2 Series VE510B computer monitor 15" 1024 x 768 pixels LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E2 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE510B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE510B
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:05:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic E2 Series VE510B computer monitor 15" 1024 x 768 pixels LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15" LCD TFT
  • - 1024 x 768 pixels 4:3
  • - 16 ms 250 cd/m² 450:1
  • - 32 W
More>>>
Short summary description Viewsonic E2 Series VE510B computer monitor 15" 1024 x 768 pixels LCD Black:
This short summary of the Viewsonic E2 Series VE510B computer monitor 15" 1024 x 768 pixels LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic E2 Series VE510B, 15", 1024 x 768 pixels, LCD, LCD, 16 ms, Black

Long summary description Viewsonic E2 Series VE510B computer monitor 15" 1024 x 768 pixels LCD Black:
This is an auto-generated long summary of Viewsonic E2 Series VE510B computer monitor 15" 1024 x 768 pixels LCD Black based on the first three specs of the first five spec groups.

Viewsonic E2 Series VE510B. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 16 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°. Height adjustment. Product color: Black

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio *
4:3
Display technology *
LCD
Panel type *
TFT
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
16 ms
Display surface
Matt
Supported graphics resolutions
1024 x 768 (XGA)
Aspect ratio
4:3
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
120°
Viewing angle, vertical
100°
Display number of colors *
16.78 million colors
Horizontal scan range
30 - 62 kHz
Vertical scan range
50 - 85 Hz
Viewable size, horizontal
12" (30.4 cm)
Viewable size, vertical
8.98" (22.8 cm)
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDCP
No
AC (power) in
Yes
Ergonomics
Cable lock slot *
No
Height adjustment *
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
32 W
Power consumption (PowerSave)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Maximum operating temperature range (T-T)
0 - 40 °C
Weight & dimensions
Width (without stand)
13.5" (343 mm)
Depth (without stand)
6.65" (169 mm)
Height (without stand)
12.8" (326 mm)
Weight (without stand)
6.61 lbs (3 kg)
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Certification
TCO’99, ISO13046-2 (Pixelfehlerklasse II), Energy®, TÜV/GS, MPRII, UL, c-UL, FCC-B, CB, CE, IC-B, EPA, NOM, VCCI, BSMI, PSB (S-Mark), C-Tick, GOST-R (PCT-BZ02), PCBC (B-mark), EMI/B, Green Mark
Thin Client
Thin client installed
No
Country Distributor
United Kingdom 1 distributor(s)