location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic 3DSC5 camcorder Handheld camcorder 5 MP CMOS Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3DSC5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3DSC5
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Viewsonic 3DSC5 camcorder Handheld camcorder 5 MP CMOS Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld camcorder 5 MP CMOS 1/2.5" Black, Silver
  • - Digital zoom: 4x
  • - Memory card
  • - Built-in flash
  • - TFT LCD Built-in display 2.4"
  • - 1280 x 720 pixels 30 fps
  • - Built-in microphone Built-in speaker(s)
  • - HDMI
  • - Lithium-Ion (Li-Ion)
Guarantee: 1 Year
Long product name Viewsonic 3DSC5 camcorder Handheld camcorder 5 MP CMOS Black, Silver :
The short editorial description of Viewsonic 3DSC5 camcorder Handheld camcorder 5 MP CMOS Black, Silver

1/2.5" CMOS (2592x1944) x2, 5 MP, F3.0, 2.4" 3D TFT LCD, SD/SDHC, Mini HDMI, USB 2.0, 120g
More>>>
Viewsonic 3DSC5 camcorder Handheld camcorder 5 MP CMOS Black, Silver:
The official marketing text of Viewsonic 3DSC5 camcorder Handheld camcorder 5 MP CMOS Black, Silver as supplied by the manufacturer

Now, you are in charge of exciting multi-dimension entertainment with ViewSonic’s new ViewFun™ 3D Snap camera. With two 5 Megapixel sensors built-in, you can easily capture awesome 3D photos and 3D videos.

No need for special glasses, just playback to preview in 3D instantly on the 2.4" LCD screen. You can easily switch between 2D and 3D with one quick click. ArcSoft® Wizard embedded with ViewFun 3D Snap allows you to enjoy 3D images and videos on a standard PC or notebook with the included red/cyan glasses. Even upload and share your videos on YouTube 3D using one simple click with intuitive and intelligent software included. This compact camera will make entertaining and sharing fun in full 3D, a snap!

You Choose the Shot
Capture all the moments you cherish in full exciting 3D. A simple click switches between 3D or 2D mode! You’ll never miss the action. The ViewFun 3D Snap is ready to record every precious memory in 3D. From sports events, to your child’s soccer practice or the good times your friends and families enjoy together, you’ll be able to shoot and share it all with the new ViewFun 3D Snap.

Ready For YouTube 3D or Facebook
The new ViewSonic ViewFun 3D Snap is integrated with ArcSoft Wizard. One button is all it takes to upload your 3D videos to YouTube 3D or Face book. View your 3D videos with red/cyan glasses—it’s just that simple and fun. We make it easy to share all your 3D images with the ViewFun 3D Snap!

See It Instantly in 3D
2.4” LCD onboard preview screen lets you view your 3D photos or videos without the use of 3D glasses.

Now Playing On Your PC or TV
3DSC5 is compatible with most new 3D HDTV’s. With intuitive ArcSoft® software Wizard onboard the 3DSC5, you can also easily enjoy 3D playback on your regular 2D PC or TV with the included red/cyan glasses.

3D By NVIDIA
Compatible with the NVIDIA® Vison Kit* for awesome 3D effects using 3D shutter glasses.

Short summary description Viewsonic 3DSC5 camcorder Handheld camcorder 5 MP CMOS Black, Silver:
This short summary of the Viewsonic 3DSC5 camcorder Handheld camcorder 5 MP CMOS Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic 3DSC5, 5 MP, CMOS, 1/2.5", 2.4", TFT LCD, 4.23 oz (120 g)

Long summary description Viewsonic 3DSC5 camcorder Handheld camcorder 5 MP CMOS Black, Silver:
This is an auto-generated long summary of Viewsonic 3DSC5 camcorder Handheld camcorder 5 MP CMOS Black, Silver based on the first three specs of the first five spec groups.

Viewsonic 3DSC5. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 1/2.5". Digital zoom: 4x. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. White balance: Auto. Display diagonal: 2.4", Display: TFT LCD

Image sensor
Total megapixels *
5 MP
Sensor type *
CMOS
Optical sensor size *
1/2.5"
Lens system
Digital zoom *
4x
Image stabilizer *
No
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC
White balance
White balance
Auto
Flash
Built-in flash *
Yes
Display
Display diagonal *
2.4"
Built-in display *
Yes
Display
TFT LCD
Camera
Camcorder type *
Handheld camcorder
Self-timer delay
10 s
3D *
Yes
Design
Product color *
Black, Silver
Video
Maximum video resolution *
1280 x 720 pixels
Video resolutions
1280 x 720 pixels
Video formats supported
MP4
Maximum frame rate
30 fps
Still image
Maximum image resolution *
2592 x 1944 pixels
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
HDMI *
Yes
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NP40
Weight & dimensions
Width
4.17" (106 mm)
Depth
2.69" (68.2 mm)
Height
0.85" (21.6 mm)
Weight *
4.23 oz (120 g)
Other features
Dimensions (WxDxH)
4.17 x 2.69 x 0.85" (106 x 68.2 x 21.6 mm)