location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim M16-L500-C30-B25-D energy-saving lamp Warm white 3000 K 7 W GU5.3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M16-L500-C30-B25-D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98974
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0023942989745 show
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:43:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Verbatim M16-L500-C30-B25-D energy-saving lamp Warm white 3000 K 7 W GU5.3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GU5.3 7 W
  • - Luminous flux: 500 lm Bulb lifetime: 25000 h Warm white
  • - Color temperature: 3000 K Beam angle (max): 25° Color Rendering Index (CRI): 80
Guarantee: 3 years
Long product name Verbatim M16-L500-C30-B25-D energy-saving lamp Warm white 3000 K 7 W GU5.3 :
The short editorial description of Verbatim M16-L500-C30-B25-D energy-saving lamp Warm white 3000 K 7 W GU5.3

7 W, 12 V, 3000 K, 500 lm, 71.4 lm/W, 80 CRI, 25°, GU5.3, MR16, 25000 h
More>>>
Verbatim M16-L500-C30-B25-D energy-saving lamp Warm white 3000 K 7 W GU5.3:
The official marketing text of Verbatim M16-L500-C30-B25-D energy-saving lamp Warm white 3000 K 7 W GU5.3 as supplied by the manufacturer

The Verbatim Contour Series 3000K, 500 lumen MR16 GU5.3 LED lamp is a high-quality, energy efficient 50-watt replacement lamp. Fully dimmable, with a warm, 3000K color temperature, the Contour Series 3000K 500lm MR16 GU5.3 lamp is an excellent choice for indoor pendant or track lighting applications – especially in rooms with high ceilings. Backed by Verbatim’s 3-year limited warranty, the 3000K, 500 lumen MR16 GU5.3 LED lamp has an estimated design lifetime of 25,000 hours, resulting in reduced maintenance and replacement costs when compared to halogen lamps.

Short summary description Verbatim M16-L500-C30-B25-D energy-saving lamp Warm white 3000 K 7 W GU5.3:
This short summary of the Verbatim M16-L500-C30-B25-D energy-saving lamp Warm white 3000 K 7 W GU5.3 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim M16-L500-C30-B25-D, 7 W, GU5.3, 500 lm, 25000 h, Warm white

Long summary description Verbatim M16-L500-C30-B25-D energy-saving lamp Warm white 3000 K 7 W GU5.3:
This is an auto-generated long summary of Verbatim M16-L500-C30-B25-D energy-saving lamp Warm white 3000 K 7 W GU5.3 based on the first three specs of the first five spec groups.

Verbatim M16-L500-C30-B25-D. Bulb power: 7 W, Fitting/cap type: GU5.3, Luminous flux: 500 lm, Bulb lifetime: 25000 h, Light color: Warm white, Color temperature: 3000 K, Beam angle (max): 25°, Color Rendering Index (CRI): 80

Performance
Bulb size
MR16
Luminous flux *
500 lm
Bulb lifetime *
25000 h
Light color *
Warm white
Color temperature *
3000 K
Dimmable
Yes
Beam angle (max)
25°
Color Rendering Index (CRI)
80
Luminous efficacy
71.4 lm/W
Bulb power *
7 W
Performance
Fitting/cap type *
GU5.3
Product color
Gray
Power
Input voltage
12 V
Weight & dimensions
Weight
1.76 oz (50 g)
Sustainability
Sustainability certificates
RoHS
Other features
Operating temperature (T-T)
-20 - 40 °C