location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 11.5W A19 3000K 800lm LED bulb Warm white E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11.5W A19 3000K 800lm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98552
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:56:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Verbatim 11.5W A19 3000K 800lm LED bulb Warm white E26
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - E26 11.5 W
  • - Luminous flux: 800 lm Bulb lifetime: 40000 h Warm white
  • - Color temperature: 3000 K Color Rendering Index (CRI): 80
  • - 120 V
Guarantee: 5 years
Long product name Verbatim 11.5W A19 3000K 800lm LED bulb Warm white E26 :
The short editorial description of Verbatim 11.5W A19 3000K 800lm LED bulb Warm white E26

11.5W A19 3000K 800lm
More>>>
Verbatim 11.5W A19 3000K 800lm LED bulb Warm white E26:
The official marketing text of Verbatim 11.5W A19 3000K 800lm LED bulb Warm white E26 as supplied by the manufacturer

The Verbatim Contour Series Omni-Directional, 3000K A19 lamp is a high-quality, energy efficient 60-watt replacement lamp. Contour Series A19 lamps maximize the surface area of the heat sink – without visible heat sink fins. The result is a smooth, white, streamlined exterior that closely resembles the appearance of traditional incandescent A19 lamps. Fully dimmable, with a warm, 3000K color temperature, and shadow-free, even light distribution, Contour Series 3000K A19 Omni-Directional lamps are an excellent choice for general-purpose lighting fixtures such as table lamps, floor lamps and sconces. Backed by Verbatim’s 5-year limited warranty, the 3000K Omni-directional A19 LED lamp has an estimated design lifetime of 40,000 hours*, resulting in reduced maintenance and replacement costs when compared to incandescent lamps.

Short summary description Verbatim 11.5W A19 3000K 800lm LED bulb Warm white E26:
This short summary of the Verbatim 11.5W A19 3000K 800lm LED bulb Warm white E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 11.5W A19 3000K 800lm, 11.5 W, E26, 800 lm, 40000 h, Warm white

Long summary description Verbatim 11.5W A19 3000K 800lm LED bulb Warm white E26:
This is an auto-generated long summary of Verbatim 11.5W A19 3000K 800lm LED bulb Warm white E26 based on the first three specs of the first five spec groups.

Verbatim 11.5W A19 3000K 800lm. Bulb power: 11.5 W, Fitting/cap type: E26, Luminous flux: 800 lm, Bulb lifetime: 40000 h, Light color: Warm white, Color temperature: 3000 K, Color Rendering Index (CRI): 80

Performance
Luminous flux *
800 lm
Bulb lifetime *
40000 h
Light color *
Warm white
Color temperature *
3000 K
Dimmable
Yes
Color Rendering Index (CRI)
80
Bulb power *
11.5 W
Performance
Fitting/cap type *
E26
Power
Input voltage
120 V
Other features
AC input voltage
120 V
Technical details
Compliance certificates
RoHS