location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim Downlight, 3000K, 800lm LED bulb Warm white 12 W E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Downlight, 3000K, 800lm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98393
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:18:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Verbatim Downlight, 3000K, 800lm LED bulb Warm white 12 W E26
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - E26 12 W
  • - Luminous flux: 800 lm Bulb lifetime: 40000 h Warm white
  • - Color temperature: 3000 K Beam angle (max): 90° Color Rendering Index (CRI): 80
  • - 120 V
Guarantee: 5 years
Long product name Verbatim Downlight, 3000K, 800lm LED bulb Warm white 12 W E26 :
The short editorial description of Verbatim Downlight, 3000K, 800lm LED bulb Warm white 12 W E26

12W, 800lm, E26, 3000K, Warm White
More>>>
Verbatim Downlight, 3000K, 800lm LED bulb Warm white 12 W E26:
The official marketing text of Verbatim Downlight, 3000K, 800lm LED bulb Warm white 12 W E26 as supplied by the manufacturer

The Verbatim Contour Series 4 inch, 800 lumen downlight is a high-efficiency, one-piece solution or contractors and homeowners. Ideal for commercial and residential environments, these attractive, retrofit LED fixtures fit most standard 4” recessed housings. Fully dimmable, with a warm, 3000K color temperature, the Verbatim Contour Series 4” downlight provides 800 lumens of soft, uniform light. Easy to install, the single piece design replaces both the traditional recessed housing trim and the bulb. Backed by Verbatim’s 5-year limited warranty, the Contour Series 4”, 800 lumen downlight has a design lifetime of 40,000 hours*, resulting in reduced maintenance and replacement costs when compared to halogen lamps.

Short summary description Verbatim Downlight, 3000K, 800lm LED bulb Warm white 12 W E26:
This short summary of the Verbatim Downlight, 3000K, 800lm LED bulb Warm white 12 W E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim Downlight, 3000K, 800lm, 12 W, E26, 800 lm, 40000 h, Warm white

Long summary description Verbatim Downlight, 3000K, 800lm LED bulb Warm white 12 W E26:
This is an auto-generated long summary of Verbatim Downlight, 3000K, 800lm LED bulb Warm white 12 W E26 based on the first three specs of the first five spec groups.

Verbatim Downlight, 3000K, 800lm. Bulb power: 12 W, Fitting/cap type: E26, Luminous flux: 800 lm, Bulb lifetime: 40000 h, Light color: Warm white, Color temperature: 3000 K, Beam angle (max): 90°, Color Rendering Index (CRI): 80

Performance
Luminous flux *
800 lm
Bulb lifetime *
40000 h
Light color *
Warm white
Color temperature *
3000 K
Dimmable
Yes
Beam angle (max)
90°
Performance
Color Rendering Index (CRI)
80
Bulb power *
12 W
Fitting/cap type *
E26
Power
Input voltage
120 V
Other features
AC input voltage
120 V