location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim 52620 LED bulb Warm white 2700 K 2.3 W G4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Capsule
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52620 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0023942526209 show
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:51:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Verbatim 52620 LED bulb Warm white 2700 K 2.3 W G4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Capsule G4 2.3 W
  • - Luminous flux: 160 lm Bulb lifetime: 40000 h Warm white
  • - Color temperature: 2700 K Beam angle (max): 150° Color Rendering Index (CRI): 80
Guarantee: 3 Year Limited Warranty
Long product name Verbatim 52620 LED bulb Warm white 2700 K 2.3 W G4 :
The short editorial description of Verbatim 52620 LED bulb Warm white 2700 K 2.3 W G4

G4, 2.3W, 12 AC/DCV, 160 lm, 2700K
More>>>
Verbatim 52620 LED bulb Warm white 2700 K 2.3 W G4:
The official marketing text of Verbatim 52620 LED bulb Warm white 2700 K 2.3 W G4 as supplied by the manufacturer

Verbatim LED Capsules provide replacement lighting for low voltage bi-pin halogen bulbs.

Application
Suitable for desk lamps, vanity and cabinet lighting.

Short summary description Verbatim 52620 LED bulb Warm white 2700 K 2.3 W G4:
This short summary of the Verbatim 52620 LED bulb Warm white 2700 K 2.3 W G4 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim 52620, 2.3 W, 17 W, G4, 160 lm, 40000 h, Warm white

Long summary description Verbatim 52620 LED bulb Warm white 2700 K 2.3 W G4:
This is an auto-generated long summary of Verbatim 52620 LED bulb Warm white 2700 K 2.3 W G4 based on the first three specs of the first five spec groups.

Verbatim 52620. Bulb power: 2.3 W, Equivalent bulb power: 17 W, Fitting/cap type: G4, Luminous flux: 160 lm, Bulb lifetime: 40000 h, Light color: Warm white, Color temperature: 2700 K, Beam angle (max): 150°, Color Rendering Index (CRI): 80, Power factor: 0.65

Performance
Bulb shape *
Capsule
Luminous flux *
160 lm
Bulb lifetime *
40000 h
Equivalent bulb power *
17 W
Light color *
Warm white
Color temperature *
2700 K
Dimmable
No
Beam angle (max)
150°
Color Rendering Index (CRI)
80
Power factor
0.65
Luminous efficacy
70 lm/W
Bulb power *
2.3 W
Fitting/cap type *
G4
Performance
Luminous intensity
6.5 cd
Power
Bulb current
300 mA
Input voltage
12 V
Weight & dimensions
Diameter
0.748" (1.9 cm)
Length
1.5" (38 mm)
Weight
0.423 oz (12 g)
Packaging data
Quantity per pack
1 pc(s)
Other features
Energy efficiency class (old)
A+