location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust ALED-2709 LED bulb Warm white 2700 K 9 W E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALED-2709
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
71144 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439711448
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 15:17:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Trust 71144 user manual (13.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust ALED-2709 LED bulb Warm white 2700 K 9 W E27
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - E27 9 W
  • - Luminous flux: 806 lm Bulb lifetime: 20000 h Warm white
  • - Color temperature: 2700 K
  • - 50 Hz
Guarantee: 2 years
Long product name Trust ALED-2709 LED bulb Warm white 2700 K 9 W E27 :
The short editorial description of Trust ALED-2709 LED bulb Warm white 2700 K 9 W E27

9W, E27, 806 lm, 2700K, Warm white, 230V/50Hz
More>>>
Trust ALED-2709 LED bulb Warm white 2700 K 9 W E27:
The official marketing text of Trust ALED-2709 LED bulb Warm white 2700 K 9 W E27 as supplied by the manufacturer

- Control this LED bulb wirelessly with all Trust Smarthome wireless wall switches, remote controls, etc.: no additional equipment needed
- Save money with this energy efficient lamp with Energy rating of A+
- Warm light colour for a pleasant mood in your home
- Wide dimming range from 10 to 100%
- Easy to install: screw the bulb in an existing E27 lamp fixture
- Also possible to control with your tablet and smartphone by using a Trust Smart Home control station
- High light intensity of 806 lumen (9 Watt power equals 60 Watt traditional bulb)
- Cost effective solution: no additional dimmer required
- Bulb lifetime of 20000 hours

Short summary description Trust ALED-2709 LED bulb Warm white 2700 K 9 W E27:
This short summary of the Trust ALED-2709 LED bulb Warm white 2700 K 9 W E27 data-sheet is auto-generated and uses the product title and the first six key specs.

Trust ALED-2709, 9 W, 60 W, E27, 806 lm, 20000 h, Warm white

Long summary description Trust ALED-2709 LED bulb Warm white 2700 K 9 W E27:
This is an auto-generated long summary of Trust ALED-2709 LED bulb Warm white 2700 K 9 W E27 based on the first three specs of the first five spec groups.

Trust ALED-2709. Bulb power: 9 W, Equivalent bulb power: 60 W, Fitting/cap type: E27, Luminous flux: 806 lm, Bulb lifetime: 20000 h, Light color: Warm white, Color temperature: 2700 K

Performance
Luminous flux *
806 lm
Bulb lifetime *
20000 h
Equivalent bulb power *
60 W
Light color *
Warm white
Color temperature *
2700 K
Bulb power *
9 W
Fitting/cap type *
E27
Product color
White
Power
Input voltage
230 V
Other features
AC input frequency
50 Hz
Energy efficiency class (old)
A+
Technical details
Dimmable with remote control
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)