location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 17749 equipment cleansing kit Tablet PC Equipment cleansing dry cloths & liquid 60 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17749
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17749 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439177497
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:21:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust 17749 equipment cleansing kit Tablet PC Equipment cleansing dry cloths & liquid 60 ml
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tablet PC Equipment cleansing dry cloths & liquid 60 ml
  • - Material: Microfiber
  • - Blue
Long product name Trust 17749 equipment cleansing kit Tablet PC Equipment cleansing dry cloths & liquid 60 ml :
The short editorial description of Trust 17749 equipment cleansing kit Tablet PC Equipment cleansing dry cloths & liquid 60 ml

Cleaning kit for iPad and touch tablets including 2 bottles of cleaning fluid and soft microfiber cloth
More>>>
Trust 17749 equipment cleansing kit Tablet PC Equipment cleansing dry cloths & liquid 60 ml:
The official marketing text of Trust 17749 equipment cleansing kit Tablet PC Equipment cleansing dry cloths & liquid 60 ml as supplied by the manufacturer

Cleaning kit for iPad and touch tablets including 2 bottles of cleaning fluid and soft microfiber cloth. Effectively removes dust, stains and fingerprints and provides anti-static protection. Total 60 ml fluid in 2 spray bottles: put one in your bag and use one at home. Special fluid that's perfectly safe for your devices. Also suitable for other mobile devices with a touch screen like smart phone, iPhone etc..

Short summary description Trust 17749 equipment cleansing kit Tablet PC Equipment cleansing dry cloths & liquid 60 ml:
This short summary of the Trust 17749 equipment cleansing kit Tablet PC Equipment cleansing dry cloths & liquid 60 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 17749, Equipment cleansing dry cloths & liquid, Tablet PC, 60 ml, Microfiber, Blue, iPad

Long summary description Trust 17749 equipment cleansing kit Tablet PC Equipment cleansing dry cloths & liquid 60 ml:
This is an auto-generated long summary of Trust 17749 equipment cleansing kit Tablet PC Equipment cleansing dry cloths & liquid 60 ml based on the first three specs of the first five spec groups.

Trust 17749. Product type: Equipment cleansing dry cloths & liquid, Proper use: Tablet PC, Volume: 60 ml. Weight: 3.77 oz (107 g)

Features
Proper use
Tablet PC
Product type *
Equipment cleansing dry cloths & liquid
Volume
60 ml
Material
Microfiber
Product color
Blue
Features
Compatibility
iPad
Weight & dimensions
Weight
3.77 oz (107 g)
Packaging content
Cleaning cloth
Yes
Country Distributor
United Kingdom 1 distributor(s)