location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Mini Mouse MI-4550Xp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14185
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI Black
  • - RF Wireless
  • - Buttons quantity: 3
  • - AAA Nickel-Metal Hydride (NiMH)
Guarantee: a two year manufacturers warranty
Long product name Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI :
The short editorial description of Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI

Wireless Optical Mini Mouse MI-4550Xp
More>>>
Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI:
The official marketing text of Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI as supplied by the manufacturer

- Compact rechargeable wireless optical mouse with 3 buttons and scroll wheel
- Ideal for notebook users: compact design, low power consumption and rechargeable when connected to notebook
- Optimized design with rubber top layer for comfortable grip
- 800 DPI high resolution optical sensor technology for precise movement
- Compact RF receiver with a working distance of 1.5 meter, suitable for USB and PS/2 connections
- 2 rechargeable Ni-MH AAA batteries and protective carry bag included
- Suitable for left and right handed users

Short summary description Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI:
This short summary of the Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Wireless Optical Mini Mouse MI-4550Xp, Optical, RF Wireless, 800 DPI, Black

Long summary description Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI:
This is an auto-generated long summary of Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI based on the first three specs of the first five spec groups.

Trust Wireless Optical Mini Mouse MI-4550Xp. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 3. Product color: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons quantity *
3
Movement resolution
800 DPI
Design
Product color *
Black
Power
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
System requirements
Minimum processor
Pentium CPU
Other features
Compatible operating systems
Windows 98SE, ME, 2000, XP
Mouse dimensions (WxDxH)
2.36 x 3.86 x 1.34" (60 x 98 x 34 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:31:55
Uk has collected 1 expert review for Trust Wireless Optical Mini MI-4550Xp mouse RF Wireless 800 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI Trust Wireless Optical Mini MI-4800p mouse RF Wireless 800 DPI
(show image)
14520 Wireless Optical Mini Mouse MI-4800p 0.00
(excl. VAT)
0 (incl. VAT)
Trust MI-3500X mouse RF Wireless Optical 400 DPI Trust MI-3500X mouse RF Wireless Optical 400 DPI
(show image)
14179 MI-3500X 0.00
(excl. VAT)
0 (incl. VAT)
Trust MI-4100 mouse RF Wireless Optical 800 DPI Trust MI-4100 mouse RF Wireless Optical 800 DPI
(show image)
14301 MI-4100 0.00
(excl. VAT)
0 (incl. VAT)
MacMice

MacMice The BT mouse Bluetooth Optical
(show image)
MC320ZZ The Mouse BT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless Logitech Cordless Optical for Notebooks - Onyx mouse RF Wireless
(show image)
931372-0914 Cordless Optical Mouse for Notebooks - Onyx 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Wireless Notebook Optical mouse RF Wireless
(show image)
BZ4-00007 Wireless Notebook Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Wacom

Wacom Graphire Muis III classic mouse Bluetooth Optical 2000 DPI
(show image)
CTE-430/BO Muis Wacom Graphire III classic 0.00
(excl. VAT)
0 (incl. VAT)
BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI
(show image)
99.Q5088.C1D Mouse BMW M306 Opticl 3Btn RF USB Silver 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Standard Wireless Optical mouse RF Wireless
(show image)
BZ4-00003?3PK Standard Wireless Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)