location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 320 GB External USB Hard Drive internal hard drive 7200 RPM 8 MB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
320 GB External USB Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1272E-1G32
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:25:53
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Toshiba 320 GB External USB Hard Drive internal hard drive 7200 RPM 8 MB :
The short editorial description of Toshiba 320 GB External USB Hard Drive internal hard drive 7200 RPM 8 MB

3.5'' Hard Drive: - 7200 rpm for high-performance, 8MB data buffer - Fanless design for near-silent operation - Horizontal or vertical placement - Easy data backup via PushButton™ Backup - Password security to prevent unauthorised access - RoHS-compliant version - EU & CH cable System Requirements: - PC with minimum 233 MHz, Pentium or equivalent (Celeron, AMD, etc.), Windows® XP/2000, available USB 2.0 port
More>>>
Short summary description Toshiba 320 GB External USB Hard Drive internal hard drive 7200 RPM 8 MB:
This short summary of the Toshiba 320 GB External USB Hard Drive internal hard drive 7200 RPM 8 MB data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 320 GB External USB Hard Drive, 7200 RPM, 8 MB

Long summary description Toshiba 320 GB External USB Hard Drive internal hard drive 7200 RPM 8 MB:
This is an auto-generated long summary of Toshiba 320 GB External USB Hard Drive internal hard drive 7200 RPM 8 MB based on the first three specs of the first five spec groups.

Toshiba 320 GB External USB Hard Drive. HDD speed: 7200 RPM, Storage drive buffer size: 8 MB