location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 17 inch TFT LCD Monitor A701 PC White computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 inch TFT LCD Monitor A701 PC White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1165E-1LCD
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:58:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Years
Long product name Toshiba 17 inch TFT LCD Monitor A701 PC White computer monitor :
The short editorial description of Toshiba 17 inch TFT LCD Monitor A701 PC White computer monitor

High contrast, high resolution (1280 x 1024) LCD monitor with built in speakers for mutlimedia applications. A "must-have" addtion to any workstation.
More>>>
Short summary description Toshiba 17 inch TFT LCD Monitor A701 PC White computer monitor:
This short summary of the Toshiba 17 inch TFT LCD Monitor A701 PC White computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 17 inch TFT LCD Monitor A701 PC White, 17.2" (436 mm), 17.2" (438 mm), 2.32" (59 mm), 10.1 lbs (4.6 kg), 135 MHz

Long summary description Toshiba 17 inch TFT LCD Monitor A701 PC White computer monitor:
This is an auto-generated long summary of Toshiba 17 inch TFT LCD Monitor A701 PC White computer monitor based on the first three specs of the first five spec groups.

Toshiba 17 inch TFT LCD Monitor A701 PC White. Width (without stand): 17.2" (436 mm), Depth (without stand): 17.2" (438 mm), Height (without stand): 2.32" (59 mm). Monitor max. video input bandwidth: 135 MHz