location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 17 inch CRT Monitor V77F TCO monitor CRT 17" 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 inch CRT Monitor V77F TCO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1163E-1CRT
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2014 05:39:16
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 Years
Long product name Toshiba 17 inch CRT Monitor V77F TCO monitor CRT 17" 1280 x 1024 pixels :
The short editorial description of Toshiba 17 inch CRT Monitor V77F TCO monitor CRT 17" 1280 x 1024 pixels

Excellent entry level 17" CRT monitor, specifically desinged for games players and SOHO users. Gives an excellent crystal clear image with a recommended screen resolution of 1280 x 1024 (SXGA).
More>>>
Short summary description Toshiba 17 inch CRT Monitor V77F TCO monitor CRT 17" 1280 x 1024 pixels:
This short summary of the Toshiba 17 inch CRT Monitor V77F TCO monitor CRT 17" 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 17 inch CRT Monitor V77F TCO, 17", 1280 x 1024 pixels, 21.5 x 19.4 x 18.7" (545 x 494 x 475 mm), 41.9 lbs (19 kg), 110 MHz

Long summary description Toshiba 17 inch CRT Monitor V77F TCO monitor CRT 17" 1280 x 1024 pixels:
This is an auto-generated long summary of Toshiba 17 inch CRT Monitor V77F TCO monitor CRT 17" 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Toshiba 17 inch CRT Monitor V77F TCO. Display diagonal: 17". Display resolution: 1280 x 1024 pixels. Dimensions (WxDxH): 21.5 x 19.4 x 18.7" (545 x 494 x 475 mm), Weight: 41.9 lbs (19 kg). Monitor max. video input bandwidth: 110 MHz