location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Runner 2 Music 144 x 168 pixels GPS (satellite)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Runner 2 Music
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1REM.001.08
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926076562 show
Category:
Computerized wristwatches which can run mobile apps and sometimes function as portable media players, offering playback of FM radio, audio, and video files to the user via a Bluetooth headset. Some smartwatches have full mobile phone capability, and can make or answer phone calls.
Smartwatches & Sport Watches Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name TomTom Runner 2 Music 144 x 168 pixels GPS (satellite) :
The short editorial description of TomTom Runner 2 Music 144 x 168 pixels GPS (satellite)

Runner 2 Music, GPS + GLONASS, 22 x 25mm, 40m (5 ATM), 3GB
More>>>
Short summary description TomTom Runner 2 Music 144 x 168 pixels GPS (satellite):
This short summary of the TomTom Runner 2 Music 144 x 168 pixels GPS (satellite) data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Runner 2 Music, GPS (satellite), 1.73 oz (49 g)

Long summary description TomTom Runner 2 Music 144 x 168 pixels GPS (satellite):
This is an auto-generated long summary of TomTom Runner 2 Music 144 x 168 pixels GPS (satellite) based on the first three specs of the first five spec groups.

TomTom Runner 2 Music. Display resolution: 144 x 168 pixels. GPS (satellite). Weight: 1.73 oz (49 g). Waterproof up to: 1574.8" (40 m)

Multisport Mode
Multisport Mode

Train in bike, swim, gym and treadmill modes.

GPS Tracking
GPS Tracking

Track your time, pace, distance and calories burnt.

24/7 Activity Tracking
24/7 Activity Tracking

Capture your steps, active minutes and calories burnt.

Race Mode
Race Mode

Select one of your past performances to race against.

Interval Training
Interval Training

Improve speed and fitness with custom work-rest sessions.

Audio Performance Feedback
Audio Performance Feedback

Push yourself with audio feedback on your performance.

Indoor Training Mode
Indoor Training Mode

Track your performance on the treadmill or in the gym.

Goal Setting
Goal Setting

Set and track your progress on daily and weekly goals.

Over 500 Songs Of Music Storage*
Over 500 Songs Of Music Storage*

Carry over 500 songs without carrying your phone.