location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 6200 navigator Fixed 6" Touchscreen Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 6200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PL6.002.03 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926084482 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom GO 6200 navigator Fixed 6" Touchscreen Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 6" Black, Gray
  • - Auto
  • - Touchscreen Widescreen 800 x 480 pixels
  • - Bluetooth Wi-Fi
  • - Built-in speaker(s)
Long product name TomTom GO 6200 navigator Fixed 6" Touchscreen Black, Gray :
The short editorial description of TomTom GO 6200 navigator Fixed 6" Touchscreen Black, Gray

6" 800 x 480, 16 GB, Bluetooth, Wi-Fi, SIM, black/grey
More>>>
Short summary description TomTom GO 6200 navigator Fixed 6" Touchscreen Black, Gray:
This short summary of the TomTom GO 6200 navigator Fixed 6" Touchscreen Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 6200, Multi, Internal, All Europe, 6", 800 x 480 pixels, 154 ppi

Long summary description TomTom GO 6200 navigator Fixed 6" Touchscreen Black, Gray:
This is an auto-generated long summary of TomTom GO 6200 navigator Fixed 6" Touchscreen Black, Gray based on the first three specs of the first five spec groups.

TomTom GO 6200. Languages support: Multi. Antenna: Internal. Map coverage: All Europe. Display diagonal: 6", Display resolution: 800 x 480 pixels, Pixel density: 154 ppi. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 16 GB

Source Testseek summary Average rating
Reviews
Updated:
2017-02-19 01:38:13
Uk has collected 9 expert reviews for TomTom GO 6200 navigator Fixed 15.2 cm (6") Touchscreen Black, Grey and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Country Distributor
Italia 2 distributor(s)