location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Rider 410 Premium Pack Great Rides Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rider 410 Premium Pack Great Rides Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1GE0.002.11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926080538 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 494558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom Rider 410 Premium Pack Great Rides Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 4.6" Black, Gray, Silver
  • - Motorcycle
  • - Touchscreen 480 x 272 pixels
  • - Bluetooth
Long product name TomTom Rider 410 Premium Pack Great Rides Edition :
The short editorial description of TomTom Rider 410 Premium Pack Great Rides Edition

Rider 410 Premium Pack Great Rides Edition
More>>>
Short summary description TomTom Rider 410 Premium Pack Great Rides Edition:
This short summary of the TomTom Rider 410 Premium Pack Great Rides Edition data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Rider 410 Premium Pack Great Rides Edition, 4.6", 480 x 272 pixels, Flash, MicroSD (TransFlash), 16 GB, Fixed

Long summary description TomTom Rider 410 Premium Pack Great Rides Edition:
This is an auto-generated long summary of TomTom Rider 410 Premium Pack Great Rides Edition based on the first three specs of the first five spec groups.

TomTom Rider 410 Premium Pack Great Rides Edition. Display diagonal: 4.6", Display resolution: 480 x 272 pixels. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 16 GB. Form factor: Fixed, Product color: Black, Gray, Silver, International Protection (IP) code: IPX7. Power source type: Battery, Battery life (max): 6 h. Weight: 9.88 oz (280 g), Width: 5.39" (136.8 mm), Depth: 1.2" (30.5 mm)

Portrait View
Portrait View

Simply rotate to portrait view to see more of the bends ahead, so you can prepare for your next turn.

Hands-free Calling
Hands-free Calling

Make and accept incoming calls with your smartphone in your pocket. The TomTom Rider connects via Bluetooth® to your phone.

Audio Instructions via Bluetooth®
Audio Instructions via Bluetooth®

Keep your eyes on the road with Bluetooth® enabled directions delivered to your Bluetooth® helmet audio system.

Bluetooth® File Sharing
Bluetooth® File Sharing

Share your route via Bluetooth® with other bikers- before you head out, or while you are on the way.

Lifetime TomTom Traffic
Lifetime TomTom Traffic

Always ride with real-time traffic information for the lifetime of your device at no extra cost.

Lifetime Speed Cameras
Lifetime Speed Cameras

Advance warnings on your TomTom Rider let you know when you’re approaching a speed camera.

Community Points of Interests
Community Points of Interests

Gain inspiration from other bikers and upload Points of Interests from the motorcycle community into your TomTom Rider.

Weather-proof Design
Weather-proof Design

The glove-friendly screen responds instantly to touch and is designed for riding in any weather.

PC Route Planning via Tyre Pro®
PC Route Planning via Tyre Pro®

Preplan a tour with Tyre Pro®, the interactive software that helps you search, design and edit routes on your PC before sending them to your motorcycle sat nav.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:34:17
Uk has collected 1 expert review for TomTom Rider 410 Premium Pack Great Rides Edition but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer TomTom Rider 410 Premium Pack Great Rides Edition:
Disclaimer

The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by TomTom is under license. Other trademarks and trade names are those of their respective owners.

Receive TomTom Traffic for the life of your product. For more information, visit tomtom.com/lifetime. Smartphone Connected: Get TomTom Traffic via your smartphone with Bluetooth® connection. Your smartphone needs to be compatible and come with a data plan. Extra costs may apply, check tomtom.com/connect for more information.

Lifetime Speed Cameras: Receive Speed Camera Updates for the life of your product. For more information, visit tomtom.com/lifetime.