location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trucker 6000 Lifetime Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FL6.002.60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926085007 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld/Fixed 6" Black
  • - Auto
  • - Traffic Message Channel (TMC) Live service
  • - Touchscreen Widescreen 800 x 480 pixels
  • - Built-in speaker(s)
Long product name TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black :
The short editorial description of TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black

Trucker 6000 Lifetime Edition
More>>>
Short summary description TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black:
This short summary of the TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Trucker 6000, Internal, All Europe, 2D/3D, 6", 800 x 480 pixels, Horizontal

Long summary description TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black:
This is an auto-generated long summary of TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black based on the first three specs of the first five spec groups.

TomTom Trucker 6000. Antenna: Internal. Map coverage: All Europe, Map view options: 2D/3D. Display diagonal: 6", Display resolution: 800 x 480 pixels, Placement supported: Horizontal. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 16 GB. Form factor: Handheld/Fixed, Product color: Black

Customised truck routing
Customised truck routing

Get customised routes for your vehicle type, size, weight, cargo and speed, making your journeys more time efficient. Customised truck routing takes the guesswork out of driving, giving you a realistic arrival time.

MyDrive pre-planning
MyDrive pre-planning

Save on driving time by conveniently pre-planning a route anytime and anywhere with MyDrive. Customise journeys with preferred stops, and sync the route to your truck sat nav. When you get in your truck, you're ready to go.

Lifetime TomTom Traffic
Lifetime TomTom Traffic

Do you have a delivery on Friday at 5pm? Most traffic can be predicted, and TomTom knows how both on motorways and secondary roads. Get a faster route with insanely accurate TomTom Traffic for the lifetime of your product. So you can arrive on time as planned.

Lifetime Speed Cameras
Lifetime Speed Cameras

Drive more relaxed knowing the locations of both fixed and mobile speed cameras across Europe* for the lifetime of your product. Speed camera alerts on your TomTom HGV sat nav give you plenty of warning to slow down in time, helping you to save money on potential fines.

Lifetime Truck Maps
Lifetime Truck Maps

Lifetime Truck Map updates allow you to drive with the latest maps at no extra cost, for more efficient route planning and accurate arrival times. Download up to 4 Truck Map updates per year and avoid unnecessary surprises on your journey.

SIM & Data Included
SIM & Data Included

Wherever your haulage routes take you, stay connected and get live TomTom Traffic and Speed Camera info with no extra phone charges. SIM & Data Included with your TomTom Trucker means you never need to worry about roaming charges - at home or abroad.

Multiple Vehicle Navigation option
Multiple Vehicle Navigation option

4 in 1: with the Multiple Vehicle Navigation, you're free to use your TomTom Trucker sat nav in any type of vehicle. Easily switch the profile from truck to car, bus or van to plan routes with the right type of navigation, whatever you're driving.

Advanced Lane Guidance
Advanced Lane Guidance

TomTom's Advanced Lane Guidance gives you a simple and safer way to cross lanes. It shows which lane you need to take to navigate difficult junctions or highway exits, so you won't miss your turn - or have to make sudden, dangerous lane crossings.

Speak & Go
Speak & Go

Keep your hands on the steering wheel and give instructions to your TomTom Trucker sat nav using your voice. More than 50 voice-command options are available, including plan a journey or enter an address. Manage your journeys by voice alone.

Quick Search
Quick Search

Find any address or location rapidly, from a local petrol station to a supermarket, wherever you drive. As soon as you start to type, intuitive search results will show matching locations. Find your next destination more rapidly with Quick Search.

Click & Go Mount
Click & Go Mount

Get the best fit for your truck: choose from windscreen or heavy vehicle dashboard mounting for your TomTom Trucker sat nav for optimal safety and convenience. Dock and undock your device easily with the unique mount.

Country Distributor
United Kingdom 2 distributor(s)
Disclaimer TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black:
Disclaimer

Truck attributes availability may differ per country and does not guarantee your truck's characteristics will be accounted for in all route suggestions. Always follow posted road signs and applicable laws.

Supported TomTom models include: TomTom Trucker 500, 5000/ 6000, 6000 Lifetime Edition.

Lifetime means the useful life of the device, i.e. the period of time TomTom supports your device with updates, services, content or accessories. A device will have reached the end of its life when none of these are available any more. You need a PC with an Internet Connection and a MyTomTom account to download new maps and updates. For more information, visit tomtom.com/lifetime.

Lifetime Maps: download 4 or more full updates of any installed map every year, for the life of your product. You need a PC with an Internet Connection and a MyTomTom account to download new maps and updates. For more information, visit tomtom.com/lifetimemaps

Service available in 36 countries. In France, Speed Cameras service only includes danger zone alerts. Download up to 4 free Speed Cameras updates per year. You need a PC with an Internet Connection and a MyTomTom account to download updates. For more information, visit tomtom.com/lifetime

Truck, bus or van attributes availability may differ per country and does not guarantee your vehicle's characteristics will be accounted for in all route suggestions. Always follow posted road signs and applicable laws.