location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Trucker 6000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FL6.002.09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926076012 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld/Fixed 6" Black
  • - Auto
  • - Traffic Message Channel (TMC) Live service
  • - Touchscreen Widescreen 800 x 480 pixels
  • - Built-in speaker(s)
Long product name TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black :
The short editorial description of TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black

6" (15 cm) 800 x 480 16:9, 16GB Flash, microSD, 300g
More>>>
Short summary description TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black:
This short summary of the TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Trucker 6000, Internal, All Europe, 2D/3D, 6", 800 x 480 pixels, Horizontal

Long summary description TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black:
This is an auto-generated long summary of TomTom Trucker 6000 navigator Handheld/Fixed 6" Touchscreen 10.6 oz (300 g) Black based on the first three specs of the first five spec groups.

TomTom Trucker 6000. Antenna: Internal. Map coverage: All Europe, Map view options: 2D/3D. Display diagonal: 6", Display resolution: 800 x 480 pixels, Placement supported: Horizontal. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 16 GB. Form factor: Handheld/Fixed, Product color: Black

Country Distributor
United Kingdom 1 distributor(s)