location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Atmos X4 mobile phone case 5.5" Skin case Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Atmos X4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3203022 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854233798 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Thule Atmos X4 mobile phone case 5.5" Skin case Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Skin case 5.5" Apple
  • - Polycarbonate
  • - Gray, White
  • - Crash proof, Dust resistant, Scratch resistant
Guarantee: 2 years
Long product name Thule Atmos X4 mobile phone case 5.5" Skin case Gray, White :
The short editorial description of Thule Atmos X4 mobile phone case 5.5" Skin case Gray, White

Atmos X4 iPhone 6 Plus/6s Plus, White/Dark Shadow
More>>>
Thule Atmos X4 mobile phone case 5.5" Skin case Gray, White:
The official marketing text of Thule Atmos X4 mobile phone case 5.5" Skin case Gray, White as supplied by the manufacturer

Extreme drop and screen-impact protection expertly engineered into an ultra slim case.

- Patent Pending Bi-Component Armor provides exceptional protection with minimal bulk
- StratoShield screen protector delivers 5 times the impact protection (compared to screen alone)
- StratoShield guards against impact, scratches, glare and fingerprints while maintaining touch-screen responsiveness
- 2 meter drop tested: Shock-stop corners and bi-component armor provide exceptional protection
- Textured backpanels enhance grip without added bulk
- FunctionPlus metal volume buttons for enhanced performance
- Compatible with Touch ID™ sensor
- Easy and full access to all ports

Short summary description Thule Atmos X4 mobile phone case 5.5" Skin case Gray, White:
This short summary of the Thule Atmos X4 mobile phone case 5.5" Skin case Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Thule Atmos X4, Skin case, Apple, iPhone 6 Plus/6s Plus, 5.5", Gray, White

Long summary description Thule Atmos X4 mobile phone case 5.5" Skin case Gray, White:
This is an auto-generated long summary of Thule Atmos X4 mobile phone case 5.5" Skin case Gray, White based on the first three specs of the first five spec groups.

Thule Atmos X4. Case type: Skin case, Brand compatibility: Apple, Compatibility: iPhone 6 Plus/6s Plus, Maximum screen size: 5.5", Product color: Gray, White

Features
Maximum screen size *
5.5"
Compatibility *
iPhone 6 Plus/6s Plus
Case type *
Skin case
Material *
Polycarbonate
Product color *
Gray, White
Brand compatibility *
Apple
Protection features
Crash proof, Dust resistant, Scratch resistant
Washable
Yes
Weight & dimensions
Width
3.39" (86 mm)
Depth
0.472" (12 mm)
Height
6.42" (163 mm)
Weight
2.12 oz (60 g)
Packaging data
Quantity per pack
1 pc(s)
Screen protector
Yes
Brand Image Article code product Stock Price from
Thule Atmos X4 mobile phone case 5.5" Skin case Coral, Gray Thule Atmos X4 mobile phone case 5.5" Skin case Coral, Gray
(show image)
3203023 Atmos X4 0.00
(excl. VAT)
0 (incl. VAT)
Thule Atmos X4 mobile phone case 5.5" Skin case Black Thule Atmos X4 mobile phone case 5.5" Skin case Black
(show image)
3203021 Atmos X4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)