location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson all-in-one DPL953REC home cinema system 5.1 channels 150 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
all-in-one home cinema system DPL953REC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPL953
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Thomson DPL953 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thomson all-in-one DPL953REC home cinema system 5.1 channels 150 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVD player
  • - 150 W 5.1 channels
  • - DTS
Long product name Thomson all-in-one DPL953REC home cinema system 5.1 channels 150 W :
The short editorial description of Thomson all-in-one DPL953REC home cinema system 5.1 channels 150 W

DPL953REC - Thomson all-in-one home cinema system
More>>>
Short summary description Thomson all-in-one DPL953REC home cinema system 5.1 channels 150 W:
This short summary of the Thomson all-in-one DPL953REC home cinema system 5.1 channels 150 W data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson all-in-one home cinema system DPL953REC, DVD player, 5.1 channels, 150 W, DTS, 20 W, 20 W

Long summary description Thomson all-in-one DPL953REC home cinema system 5.1 channels 150 W:
This is an auto-generated long summary of Thomson all-in-one DPL953REC home cinema system 5.1 channels 150 W based on the first three specs of the first five spec groups.

Thomson all-in-one home cinema system DPL953REC. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 150 W, Audio decoders: DTS. Center speaker RMS power: 20 W. Satellite speakers RMS power: 20 W. Subwoofer RMS power: 50 W