location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal Delice 18L Turbo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Delice 18L Turbo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OF2458
Category: Toaster Ovens Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2019 16:28:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tefal Delice 18L Turbo:
This short summary of the Tefal Delice 18L Turbo data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal Delice 18L Turbo, 18 L, 750 W, 100 - 240 °C, Digital, 18.7" (475 mm), 15" (380 mm)

Long summary description Tefal Delice 18L Turbo:
This is an auto-generated long summary of Tefal Delice 18L Turbo based on the first three specs of the first five spec groups.

Tefal Delice 18L Turbo. Oven net capacity: 18 L, Grill power: 750 W, Thermostat range: 100 - 240 °C. Width: 18.7" (475 mm), Depth: 15" (380 mm), Height: 10.4" (265 mm)

Features
Oven net capacity *
18 L
Grill power
750 W
Thermostat range
100 - 240 °C
Interior light *
Yes
Timer type
Digital
Weight & dimensions
Width
18.7" (475 mm)
Depth
15" (380 mm)
Height
10.4" (265 mm)
Interior dimensions (W x D x H)
12.6 x 13.8 x 6.69" (320 x 350 x 170 mm)