Commuter Model # PT70140 Black
This top-loading nylon case holds travel and communication needs of a typical businessperson. With one compartment for your notebook, and a 2nd offering easy access to files and accessories, this model is an ideal companion. Part of our 2.1 series, featuring the Ergon Handle and Adjustable Notebook Compartment with the floating wall to fit almost any notebook computer. Includes our trusted SafePORT adjustable Air Cushion to guard against damaging drops. Front compartment for files also features 3 elastic pockets to hold accessories
Rear compartment for CD-ROM, DVD, or hard drive, includes 2 file dividers
Front zipped pocket for extra storage
Ergon Handle - Breakthrough handle design distributes weight evenly across the grip for increased carrying ease, while the soft cushion forms to your palm
Adjustable Notebook Compartment - Equipped with a patented notebook compartment that is adjustable to fit any size notebook
Air Cushion Protection System - Patented air system protects your notebook from the damages of drops and bumps
Companion Accessory Compartments - Fitted nylon, zipped mesh, and accordion file pockets are ideal for storing papers and peripherals
Free-Standing, Lightweight Construction - Internal, lightweight panel construction keeps case standing without adding extra weight
Rolling Luggage Security Strap - Secures your Targus case to the handle of your rolling luggage
Targus Carry Case nylon black f TP 2.1 Comm, Nylon, 16.3" (415 mm), 13.4" (340 mm), 5.71" (145 mm)
Targus Carry Case nylon black f TP 2.1 Comm. Material: Nylon. Width: 16.3" (415 mm), Depth: 13.4" (340 mm), Height: 5.71" (145 mm)