location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Charge Cable USB f Motorola Black 59.1" (1.5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Charge Cable USB f Motorola
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA680E
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 16:11:57
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Two Years
Long product name Targus Charge Cable USB f Motorola Black 59.1" (1.5 m) :
The short editorial description of Targus Charge Cable USB f Motorola Black 59.1" (1.5 m)

USB Charge Cable For Mobile Phone - Motorola Compatible with the following Motorola Phones: Accompli: 008; StarTAC Series: All models; Talkabout: T8090, T8097, T8167, T8197, T8367; Timeport: 250, 260, L7082, L7089, P7289, P7289i, P7382i, P8090, P8097, P8160, P8167, P8767; V. Series: v.50, v.Box, V3620 Series, V3682, V8160, V8162
More>>>
Targus Charge Cable USB f Motorola Black 59.1" (1.5 m):
The official marketing text of Targus Charge Cable USB f Motorola Black 59.1" (1.5 m) as supplied by the manufacturer

Never let a dead mobile phone battery keep you out of touch again. With the USB Charge Cable, you can recharge your mobile phone via your computer’s USB port without impacting your laptop or desktop computer’s performance. In addition to the cable, we are including a 9 V to USB adapter that allows emergency recharging with any basic 9 V battery (not included). Featuring a built-in LED status indicator and a handy key chain design it ensures you are never caught without the ability to charge your phone again.
Charge your mobile phone on the road without bulky adapters
Recharges your mobile phone via a USB port / 9 V battery
Fast and easy - no drivers or installation required
Includes 9 V to USB charger adapter for 30 minutes of emergency talk/use time with built-in LED status indicator and handy key chain design
Small, compact and lightweight
PC and MAC compatible
Compatible with the following Motorola Phones: Accompli: 008; StarTAC Series: All models; Talkabout: T8090, T8097, T8167, T8197, T8367; Timeport: 250, 260, L7082, L7089, P7289, P7289i, P7382i, P8090, P8097, P8160, P8167, P8767; V. Series: v.50, v.Box, V3620 Series, V3682, V8160, V8162

Short summary description Targus Charge Cable USB f Motorola Black 59.1" (1.5 m):
This short summary of the Targus Charge Cable USB f Motorola Black 59.1" (1.5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Charge Cable USB f Motorola, 59.1" (1.5 m)

Long summary description Targus Charge Cable USB f Motorola Black 59.1" (1.5 m):
This is an auto-generated long summary of Targus Charge Cable USB f Motorola Black 59.1" (1.5 m) based on the first three specs of the first five spec groups.

Targus Charge Cable USB f Motorola. Cable length: 59.1" (1.5 m)

Features
Product color *
Black
Cable length *
59.1" (1.5 m)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Other features
Output connections
USB v1.1 compliant port / 9 V battery
Country Distributor
United Kingdom 1 distributor(s)