location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CN01 laptop case 16" Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442233500 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 434956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 10:58:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus CN01 laptop case 16" Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Padded notebook computer compartment for notebooks with 15.6" screens.
  • - Reinforced cushioned handle riveted to the case ensuring ultimate protection for your notebook
  • - Non-Skid square rubber feet for shock absorption
  • - Detachable shoulder strap
  • - Dual-Pull, Self-Healing Nylon Zippers
  • - Full-Length rear document pocket to transport and protect your papers
  • - Luggage strap to secure the case to your trolley
  • - Notebook Restraining Strap
  • - Plenty of accessory pockets for: mobile phone, PDA, business cards, pens, keys and much more
Guarantee: Lifetime limited
Long product name Targus CN01 laptop case 16" Messenger case Black :
The short editorial description of Targus CN01 laptop case 16" Messenger case Black

15.4" - 16", Polyester with Koskin trim
More>>>
Targus CN01 laptop case 16" Messenger case Black:
The official marketing text of Targus CN01 laptop case 16" Messenger case Black as supplied by the manufacturer

The Targus Notepac case offers an elegant new design; whilst retaining all its original benefits. The Notepac is specifically designed for notebook computers with screens up to 15.4"-16” and related accessories. Its new design combines nylon and koskin materials with nickel fittings.

Featuring a workstation area with disk pockets, pen holders, mobile phone and PDA compartments, business card holders and many more additional pockets this case will improve your organisation. It features a rear file/document pocket plus an external gusseted pocket that is perfect for accessories and miscellaneous items. Including a rear luggage strap to secure your case to your trolley, enhanced padded shoulder strap and cushioned handle for enhanced comfort, this case is great to get you started.

- Padded notebook computer compartment for machines up to 15.4” - 16”.
- Reinforced cushioned handle riveted to the case ensuring ultimate protection for your notebook
- Dual-pull, self-healing nylon zippers
- Non-Skid square rubber feet for shock absorption
- Elegant nylon and koskin trim material featuring nickel fittings
- Plenty of accessory pockets for: mobile phone, PDA, business cards, pens, keys and much more
- Full-Length rear document pocket to transport and protect your papers
- Detachable shoulder strap
- Luggage strap to secure the case to your trolley
- Notebook Restraining Strap

Short summary description Targus CN01 laptop case 16" Messenger case Black:
This short summary of the Targus CN01 laptop case 16" Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CN01, Messenger case, 16", Shoulder strap, 34.6 oz (980 g)

Long summary description Targus CN01 laptop case 16" Messenger case Black:
This is an auto-generated long summary of Targus CN01 laptop case 16" Messenger case Black based on the first three specs of the first five spec groups.

Targus CN01. Case type: Messenger case, Maximum screen size: 16", Shoulder strap. Weight: 34.6 oz (980 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
16"
Case type *
Messenger case
Material *
Koskin, Polyester
Product main color *
Black
Shoulder strap
Yes
Quantity
1
Weight & dimensions
Width
3.54" (90 mm)
Depth
15.7" (400 mm)
Height
13.8" (350 mm)
Weight
34.6 oz (980 g)
Package width
3.54" (90 mm)
Package depth
16.9" (430 mm)
Weight & dimensions
Package height
13.8" (350 mm)
Package weight
2.27 lbs (1.03 kg)
Packaging content
Mouse included
No
Logistics data
Quantity per pallet
110 pc(s)
Harmonized System (HS) code
84733080
Master (outer) case width
17.5" (445 mm)
Master (outer) case length
32.5" (825 mm)
Master (outer) case height
14.8" (375.9 mm)
Master (outer) case weight
25.8 lbs (11.7 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Minimum screen size
15.4"
Brand Image Article code product Stock Price from
Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case Targus Pulse Backpack, 3D air-mesh deluxe padding 15.4" Backpack case
(show image)
TSB054EU Pulse Backpack, 3D air-mesh deluxe padding 0.00
(excl. VAT)
0 (incl. VAT)
Targus NOTEPAC 15" Targus NOTEPAC 15"
(show image)
CN01V3 NOTEPAC 0.00
(excl. VAT)
0 (incl. VAT)
Targus NOTEPAC 15" Targus NOTEPAC 15"
(show image)
CN01V2 NOTEPAC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Sverige 4 distributor(s)
United Kingdom 11 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)