location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry Case Steel PVC silver f Palm M500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case Steel PVC silver f Palm M500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHHM50
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2021 09:46:13
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Three Years
Long product name Targus Carry Case Steel PVC silver f Palm M500 :
The short editorial description of Targus Carry Case Steel PVC silver f Palm M500

Hard Carry Case Steel and PVC silver for Palm M500
More>>>
Targus Carry Case Steel PVC silver f Palm M500:
The official marketing text of Targus Carry Case Steel PVC silver f Palm M500 as supplied by the manufacturer

Specifically designed for the Palm™ m500 the exterior of this Hard Case is made from a durable steel construction that will offer maximum protection to your PDA. Your Palm™ m500 slides onto the security rail and locks into place. At all times this case allows your Palm™ m500 screen, stylus and activity bar to be completely accessible. The case also benefits from having a fold out expansion card holder for 4 SD Cards. Security rail to attach the Palm™ m500
Fold out expansion card holder for 4 SD Cards
Optional removable clear business card holder

Short summary description Targus Carry Case Steel PVC silver f Palm M500:
This short summary of the Targus Carry Case Steel PVC silver f Palm M500 data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Carry Case Steel PVC silver f Palm M500, Black, Silver, 4.65" (118 mm), 3.35" (85 mm), 0.787" (20 mm)

Long summary description Targus Carry Case Steel PVC silver f Palm M500:
This is an auto-generated long summary of Targus Carry Case Steel PVC silver f Palm M500 based on the first three specs of the first five spec groups.

Targus Carry Case Steel PVC silver f Palm M500. Product color: Black, Silver. Width: 4.65" (118 mm), Depth: 3.35" (85 mm), Height: 0.787" (20 mm)

Features
Product color
Black, Silver
Weight & dimensions
Width
4.65" (118 mm)
Depth
3.35" (85 mm)
Height
0.787" (20 mm)
Country Distributor
United Kingdom 1 distributor(s)