location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Carry Case leather black f Handheld

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case leather black f Handheld
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHCL01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2021 09:46:13
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Targus Carry Case leather black f Handheld :
The short editorial description of Targus Carry Case leather black f Handheld

Leather Univers. PDA Stowaway Combo Case blk
More>>>
Targus Carry Case leather black f Handheld:
The official marketing text of Targus Carry Case leather black f Handheld as supplied by the manufacturer

You have a Stowaway. You also own a PDA. Now you need a case that will not only hold both of them, but also shield them from the outside world. The Universal PDA/Stowaway Combo case is just what you need. This case is specifically designed to carry and secure both your PDA and your Stowaway keyboard. Constructed of soft glove leather, this case combines stylish protection and innovative design. The easy-access front compartment, with loop-closure, holds your PDA and business cards. The zippered secondary compartment securely holds your keyboard.
PDA and Stowaway keyboard case
Easy access front compartment with loop closure, holds your PDA and business cards
Zippered secondary compartment secures your Stowaway keyboard

Short summary description Targus Carry Case leather black f Handheld:
This short summary of the Targus Carry Case leather black f Handheld data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Carry Case leather black f Handheld, 5.31" (135 mm), 4.13" (105 mm), 1.97" (50 mm)

Long summary description Targus Carry Case leather black f Handheld:
This is an auto-generated long summary of Targus Carry Case leather black f Handheld based on the first three specs of the first five spec groups.

Targus Carry Case leather black f Handheld. Width: 5.31" (135 mm), Depth: 4.13" (105 mm), Height: 1.97" (50 mm)

Weight & dimensions
Width
5.31" (135 mm)
Weight & dimensions
Depth
4.13" (105 mm)
Height
1.97" (50 mm)
Country Distributor
United Kingdom 1 distributor(s)