location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CD PROJECT SPORTS LINE 48 Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD PROJECT SPORTS LINE 48
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1236.10
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2019 11:03:02
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Targus CD PROJECT SPORTS LINE 48 Black, Blue :
The short editorial description of Targus CD PROJECT SPORTS LINE 48 Black, Blue

CD PROJECT SPORTS LINE 48 BLUE - CCS48 NS (NMS)
More>>>
Targus CD PROJECT SPORTS LINE 48 Black, Blue:
The official marketing text of Targus CD PROJECT SPORTS LINE 48 Black, Blue as supplied by the manufacturer

The Sport range now offers a vast array of colours and expressions, in its popular contrasting materials and formats. Combinations of nylon and neotherm are both appealing to the eye and rugged to the touch, making them a favourite for the active person anywhere. CDs are stored in dual-sided, patented BubbleSleeves™, designed to protect CDs and reduce surface contact by 50%. The detachable sleeves also clip in and out of all CDProjects portable and home units for safe and easy transport. Holds up to 48 CDs or 24 CDs with booklets
Patented BubbleSleeves™ protect your CDs & reduce surface contact
Detachable sleeves clip in and out of your wallet for safe and easy carrying
Water, heat and tear resistant material
Dual pocket sleeve holds CD and booklet separately

Short summary description Targus CD PROJECT SPORTS LINE 48 Black, Blue:
This short summary of the Targus CD PROJECT SPORTS LINE 48 Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CD PROJECT SPORTS LINE 48, Black, Blue, 7.01" (178 mm), 12" (305 mm), 0.984" (25 mm)

Long summary description Targus CD PROJECT SPORTS LINE 48 Black, Blue:
This is an auto-generated long summary of Targus CD PROJECT SPORTS LINE 48 Black, Blue based on the first three specs of the first five spec groups.

Targus CD PROJECT SPORTS LINE 48. Product color: Black, Blue. Width: 7.01" (178 mm), Depth: 12" (305 mm), Height: 0.984" (25 mm)

Features
Product color *
Black, Blue
Weight & dimensions
Width
7.01" (178 mm)
Depth
12" (305 mm)
Height
0.984" (25 mm)
Country Distributor
United Kingdom 1 distributor(s)