Symantec Endpoint Protection Small Business Edition v.12.0, Basic Maintenance - Media Antivirus security
Long product name Symantec Endpoint Protection Small Business Edition v.12.0, Basic Maintenance - Media Antivirus security
:
The short editorial description of Symantec Endpoint Protection Small Business Edition v.12.0, Basic Maintenance - Media Antivirus security
Endpoint Protection Small Business Edition v.12.0, Basic Maintenance - Media
More>>>
Short summary description Symantec Endpoint Protection Small Business Edition v.12.0, Basic Maintenance - Media Antivirus security:
This short summary of the Symantec Endpoint Protection Small Business Edition v.12.0, Basic Maintenance - Media Antivirus security data-sheet is auto-generated and uses the product title and the first six key specs.
Symantec Endpoint Protection Small Business Edition v.12.0, Basic Maintenance - Media, Antivirus security, 4096 MB, 700 MB, 1024 MB, 256 MB, Intel Pentium III 1.0 GHz
Long summary description Symantec Endpoint Protection Small Business Edition v.12.0, Basic Maintenance - Media Antivirus security:
This is an auto-generated long summary of Symantec Endpoint Protection Small Business Edition v.12.0, Basic Maintenance - Media Antivirus security based on the first three specs of the first five spec groups.
Symantec Endpoint Protection Small Business Edition v.12.0, Basic Maintenance - Media. Type: Antivirus security. Minimum storage drive space (server): 4096 MB, Minimum storage drive space (client computer): 700 MB, Minimum RAM (server): 1024 MB. Compatible operating systems: Windows 2000 Professional/Server, Windows XP (32-bit, 64-bit), Windows XP Embedded, Windows Vista...